- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Empty Shell | Termination Type | Coupling Type | Wire/Cable Type | Cable Length | Number of Poles | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Connector Type A | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | Connector Type B | 1st Connector Shell Size - Insert | 2nd Connector Gender | Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9457900200 Weidmüller | 38 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 125V | - | - | e4 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | - | 4A | cULus | - | - | - | - | 2m | - | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | - | 5 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | 6.56' 2.00m | - | - | RoHS Compliant | ||
![]() 1025950050 Weidmüller | 39 |
| Datasheet | 8 Weeks | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | compliant | - | - | - | - | - | - | - | - | - | Cat5e, Industrial Environments | - | Male Pins | All | Plug | - | 4 | Standard | - | D | - | M12 | Male Pins | 16.40' 5.00m | - | - | Non-RoHS Compliant | ||
![]() 1867410500 Weidmüller | 22 |
| Datasheet | 10 Weeks | - | Cable | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | - | - | 2008 | e4 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | 230V | NO | NO | NO | NO | NO | - | 3 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | - | 4A | cULus | NO | - | - | - | 5m | - | GOLD | Industrial Environments | - | Female Sockets | 3 | Receptacle | Plug | 4 | Standard | Wire Leads | A | Free Ends | M12 | - | 16.40' 5.00m | - | No SVHC | RoHS Compliant | ||
![]() 1925410300 Weidmüller | 39 |
| Datasheet | 8 Weeks | Gold | Cable | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | PVC | 250V | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -25°C | Black | - | 250V | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | - | 4A | cURus | - | - | - | - | 3m | - | - | Industrial Environments | 4.7 mm | Male Pins | All | Receptacle | Plug | 3 | Standard | Plug, Right Angle | A | Socket | M12 | Female Sockets | 9.84' 3.00m | - | No SVHC | RoHS Compliant | ||
![]() 9456140500 Weidmüller | 6 |
| Datasheet | 10 Weeks | - | Cable | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | - | - | 2011 | e4 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | NO | NO | NO | NO | NO | - | 5 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | - | 4A | cULus | NO | - | - | - | 5m | - | GOLD | Industrial Environments | - | Female Sockets | All | Receptacle | - | 5 | Standard | Wire Leads | A | - | M12 | - | 16.40' 5.00m | - | - | RoHS Compliant | ||
![]() 1785151000 Weidmüller | 39 |
| Datasheet | 10 Weeks | - | - | 4 | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | COPPER TIN ZINC | Gold, Nickel | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | Male | - | NO | NO | NO | NO | NO | - | 4 | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | NO | SCREW | - | PVC | 10m | - | - | Industrial Environments | - | Male Pins | 2 | Plug | - | 3 | Standard | Wire Leads | A | - | M12 | - | 32.8' 10.00m | No | - | RoHS Compliant | ||
![]() 1058500300 Weidmüller | 15 |
| Datasheet | 8 Weeks | Gold | Cable | - | - | - | - | - | - | - | - | - | PU | 230V | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -25°C | Black | - | 230V | - | - | - | - | - | - | - | - | - | - | 4A | cULus | - | - | - | - | 3m | 4 | - | - | - | - | - | - | Plug | - | - | - | - | Socket | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 1058490150 Weidmüller | 7 |
| Datasheet | 8 Weeks | Gold | Cable | - | - | - | - | - | - | - | - | - | PU | 230V | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -25°C | Black | - | 230V | - | - | - | - | - | - | - | - | - | - | 4A | cULus | - | - | - | - | 1.5m | 3 | - | - | - | - | - | - | Plug | - | - | - | - | Socket | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 1058490300 Weidmüller | 7 |
| Datasheet | 8 Weeks | Gold | Cable | - | - | - | - | - | - | - | - | - | PU | 230V | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -25°C | Black | - | 230V | - | - | - | - | - | - | - | - | - | - | 4A | cULus | - | - | - | - | 3m | 3 | - | - | - | - | - | - | Plug | - | - | - | - | Socket | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 1925641000 Weidmüller | 23 |
| - | 10 Weeks | - | Cable | - | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | - | 250V | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | - | 4A | cULus | NO | - | - | - | 10m | - | - | Industrial Environments | 5 mm | Female Sockets | All | Receptacle, Right Angle | - | 4 | Standard | Wire Leads | A | - | M12 | - | 32.8' 10.00m | - | - | RoHS Compliant | ||
![]() 9456100500 Weidmüller | 39 |
| - | 12 Weeks | - | - | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | Circular | - | - | Black | Male | - | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | - | 4A | cULus | NO | - | - | - | 5m | - | - | Industrial Environments | 5 mm | Male Pins | All | Plug | - | 4 | Standard | Wire Leads | A | - | M12 | - | 16.40' 5.00m | - | - | RoHS Compliant | ||
![]() 1010850030 Weidmüller | 41 |
| Datasheet | 8 Weeks | - | Cable | - | - | - | Free Hanging (In-Line) | - | Free Hanging (In-Line) | Round | - | - | - | - | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | Cat5e, Industrial Environments | - | Male Pins | All | Plug | - | 4 | Standard | - | D | - | M12 | Male Pins | 9.84' 3.00m | - | - | RoHS Compliant | ||
![]() 1025950100 Weidmüller | 2529 |
| Datasheet | 8 Weeks | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | compliant | - | - | - | - | - | - | - | - | - | Cat5e, Industrial Environments | - | Male Pins | All | Plug | - | 4 | Standard | - | D | - | M12 | Male Pins | 32.8' 10.00m | - | - | Non-RoHS Compliant | ||
![]() 9457740500 Weidmüller | 49 |
| Datasheet | 6 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | - | 250V | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | NO | NO | NO | NO | NO | - | 4 | Unshielded | - | - | 4A | cULus | NO | - | - | - | 5m | - | - | - | 5 mm | Female Sockets | All | Receptacle, Right Angle | - | 4 | Standard | Wire Leads | A | - | M12 | - | 16.40' 5.00m | - | - | RoHS Compliant | ||
![]() 9457450500 Weidmüller | 48 |
| Datasheet | 6 Weeks | - | - | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 60V | Bulk | - | e4 | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | - | 4A | cURus | NO | - | SNAP | PVC | 5m | - | - | Industrial Environments | 4.4 mm | Female Sockets | 3 | Receptacle | - | 4 | Standard | Wire Leads | Keyed | - | M8 | - | 16.40' 5.00m | No | - | RoHS Compliant | ||
![]() 1059330015 Weidmüller | 46 |
| Datasheet | 8 Weeks | - | Cable | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | Cat5e, Industrial Environments | - | Male Pins | All | Receptacle | - | 4 | Standard | Plug | D | - | M12 | Female Sockets | 4.92' 1.50m | - | - | RoHS Compliant | ||
![]() 1025950015 Weidmüller | 8 |
| Datasheet | 8 Weeks | - | Cable | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | Cat5e, Industrial Environments | - | Male Pins | All | Plug | - | 4 | Standard | - | D | - | M12 | Male Pins | 4.92' 1.50m | - | - | RoHS Compliant | ||
![]() 1785150500 Weidmüller | 13 |
| Datasheet | 8 Weeks | - | - | 4 | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | COPPER TIN ZINC | Gold, Nickel | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | Male | - | NO | NO | NO | NO | NO | - | 4 | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | NO | SCREW | - | PVC | 5m | - | - | Industrial Environments | - | Male Pins | 2 | Plug | - | 3 | Standard | Wire Leads | A | - | M12 | - | 16.40' 5.00m | No | - | RoHS Compliant | ||
![]() 1785150200 Weidmüller | 49 |
| Datasheet | 10 Weeks | - | - | 4 | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | COPPER TIN ZINC | Gold, Nickel | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | Male | - | NO | NO | NO | NO | NO | - | 4 | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | NO | SCREW | - | PVC | 2m | - | - | Industrial Environments | - | Male Pins | 2 | Plug | - | 3 | Standard | Wire Leads | A | - | M12 | - | 6.56' 2.00m | No | - | RoHS Compliant | ||
![]() 1785120200 Weidmüller | 13 |
| Datasheet | 10 Weeks | - | - | 4 | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | COPPER TIN ZINC | Gold, Nickel | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | Male | - | NO | NO | NO | NO | NO | - | 4 | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | NO | SCREW | - | PVC | 2m | - | - | Industrial Environments | - | Male Pins | 2 | Plug | - | 3 | Standard | Wire Leads | A | - | M12 | - | 6.56' 2.00m | No | - | RoHS Compliant |