- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Shell Finish | Approval Agency | Empty Shell | Coupling Type | Wire/Cable Type | Cable Length | Number of Poles | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Connector Type A | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | Connector Type B | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9457460500 Weidmüller | 41 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 60V | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | SNAP | - | 5m | - | GOLD | Industrial Environments | 4.4 mm | Female Sockets | 3 | Receptacle, Right Angle | - | 4 | Standard | Wire Leads | Keyed | - | M8 | - | - | - | 16.40' 5.00m | - | - | RoHS Compliant | ||
![]() 1021651000 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | NOT SPECIFIED | - | 125V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | - | 10m | - | - | Industrial Environments | 4.9 mm | Male Pins | All | Plug | - | 5 | Standard | Wire Leads | A | - | M12 | - | - | - | 32.8' 10.00m | - | - | RoHS Compliant | ||
![]() 1906310300 Weidmüller | 154 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 250V | - | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | - | 3m | - | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle, Right Angle | - | 4 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | 9.84' 3.00m | - | - | RoHS Compliant | ||
![]() 1938270500 Weidmüller | 36 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | - | 30V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | - | - | - | 5m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | - | 4 | Standard | Plug, Right Angle | - | - | M8 | Female Sockets | A | M12 | 16.40' 5.00m | - | - | RoHS Compliant | ||
![]() 1873030000 Weidmüller | 36 |
| - | 14 Weeks | - | - | - | PVC | Panel Mount | Polyvinyl Chloride (PVC) | - | Individual | GOLD | - | - | 60V | - | - | e4 | Active | 1 (Unlimited) | - | - | Multiple | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | IP67 - Dust Tight, Waterproof | 1A | NICKEL PLATED | - | NO | - | - | 200mm | - | GOLD | Industrial Environments | - | Male Pins | All | Plug | - | 4 | Standard | Wire Leads | Keyed | - | M5 | - | - | - | 0.66' 200.00mm | - | - | RoHS Compliant | ||
![]() 1108800300 Weidmüller | In Stock | - | - | 8 Weeks | Gold | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | - | - | 3m | - | - | Industrial Environments | 4.6 mm | Male Pins | 3 | Plug | - | 4 | Standard | Wire Leads | A | - | M12 | - | - | - | 9.84' 3.00m | - | - | RoHS Compliant | ||
![]() 9457980030 Weidmüller | 13 |
| - | - | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 60V | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | - | - | - | 300mm | - | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | - | 3 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | Keyed | M8 | 0.98' 300.00mm | - | - | RoHS Compliant | ||
![]() 1062210150 Weidmüller | 13 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | Gold, Nickel | - | 30V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | cULus | - | - | - | 1.5m | - | - | Industrial Environments | 7.3 mm | Male Pins | All | Receptacle, Right Angle | - | 5 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | 4.92' 1.50m | - | - | RoHS Compliant | ||
![]() 1061990150 Weidmüller | 13 |
| - | 8 Weeks | - | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | Gold, Nickel | - | 30V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | cULus | - | - | - | 1.5m | - | - | Industrial Environments | 7.3 mm | Male Pins | All | Receptacle | - | 5 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | 4.92' 1.50m | - | - | RoHS Compliant | ||
![]() 9456150300 Weidmüller | 13 |
| - | 8 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 30V | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | - | 4A | - | CSA, cURus | NO | SNAP | - | 3m | - | GOLD | - | 4.8 mm | Female Sockets | All | Receptacle, Right Angle | - | 4 | Standard | Wire Leads | Keyed | - | M8 | - | - | - | 9.84' 3.00m | - | - | RoHS Compliant | ||
![]() 1021760500 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 250V | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | - | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | NO | - | - | 5m | - | GOLD | Industrial Environments | 4.7 mm | Male Pins | 3 | Plug, Right Angle | - | 4 | Standard | Wire Leads | A | - | M12 | - | - | - | 16.40' 5.00m | - | - | RoHS Compliant | ||
![]() 1021730150 Weidmüller | 16 |
| - | 10 Weeks | - | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | - | 1.5m | - | - | Industrial Environments | 5.1 mm | Male Pins | All | Receptacle | - | 4 | Standard | Plug | A | - | M12 | Female Sockets | - | - | 4.92' 1.50m | - | - | RoHS Compliant | ||
![]() 1927190300 Weidmüller | 22 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | - | 60V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | - | - | - | 3m | - | - | Industrial Environments | 4.3 mm | Male Pins | All | Receptacle | - | 3 | Standard | Plug, Right Angle | Keyed | - | M8 | Female Sockets | - | - | 9.84' 3.00m | - | - | RoHS Compliant | ||
![]() 1021791000 Weidmüller | 39 |
| - | 10 Weeks | - | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 250V | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | NO | - | - | 10m | - | GOLD | Industrial Environments | 4.7 mm | Male Pins | All | Plug, Right Angle | - | 4 | Standard | Wire Leads | A | - | M12 | - | - | - | 32.8' 10.00m | - | - | RoHS Compliant | ||
![]() 1925650300 Weidmüller | 36 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | - | 125V | - | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | - | 5 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | NO | - | - | 3m | 3 | - | Industrial Environments | 5.6 mm | Female Sockets | All | Receptacle, Right Angle | - | 5 | Standard | Wire Leads | A | - | M12 | - | - | - | 9.84' 3.00m | - | - | RoHS Compliant | ||
![]() 9456960000 Weidmüller | 39 |
| - | 9 Weeks | - | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 250V | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | cULus | - | - | PVC | 600mm | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | - | 3 | Standard | Plug | A | - | M12 | Female Sockets | - | - | 1.97' 600.00mm | No | - | RoHS Compliant | ||
![]() 1021660150 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | NOT SPECIFIED | - | 125V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | - | 1.5m | - | - | Industrial Environments | 4.9 mm | Male Pins | All | Plug, Right Angle | - | 5 | Standard | Wire Leads | A | - | M12 | - | - | - | 4.92' 1.50m | - | - | RoHS Compliant | ||
![]() 1077750300 Weidmüller | In Stock | - | - | 8 Weeks | Gold | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | - | 3m | - | - | Industrial Environments | - | Male Pins | All | Plug | - | 4 | Standard | Wire Leads | A | - | M8 | - | - | - | 9.84' 3.00m | - | - | RoHS Compliant | ||
![]() 1292140500 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | - | 300V | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | 9A | - | - | - | - | - | 5m | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1925460150 Weidmüller | 57 |
| Datasheet | 8 Weeks | - | Cable | POLYVINYLCHLORIDE | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | NOT SPECIFIED | PVC | 250V | - | 2008 | - | Active | 1 (Unlimited) | - | - | Black | 250V | NO | NO | NO | NO | NO | - | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | - | - | 1.5m | - | - | Industrial Environments | 4.7 mm | Female Sockets | 3 | Receptacle, Right Angle | Socket | 4 | Standard | Wire Leads | A | Free Ends | M12 | - | - | - | 4.92' 1.50m | - | No SVHC | RoHS Compliant |