- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Color | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Approval Agency | Empty Shell | Coupling Type | Cable Length | Number of Poles | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1873310030 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | Gold, Nickel | 30V | - | - | Active | 1 (Unlimited) | - | - | Violet | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 300mm | - | - | Industrial Environments | 8 mm | Male Pins | 2 | Receptacle | 5 | Standard | Plug | B | M12 | Female Sockets | - | - | 0.98' 300.00mm | RoHS Compliant | ||
![]() 1938001000 Weidmüller | In Stock | - | - | 8 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 30V | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | 10m | - | - | Industrial Environments | 4.8 mm | Male Pins | All | Receptacle, Right Angle | 4 | Standard | Plug, Right Angle | - | M8 | Female Sockets | A | M12 | 32.8' 10.00m | RoHS Compliant | ||
![]() 1108871000 Weidmüller | 22 |
| - | 8 Weeks | Gold | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | 10m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1925371000 Weidmüller | 39 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 10m | - | - | Industrial Environments | 4.7 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1925330500 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 5m | - | - | Industrial Environments | 4.7 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | A | M12 | Female Sockets | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 9457270250 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 125V | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 2.5m | - | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 8.20' 2.50m | RoHS Compliant | ||
![]() 9457810030 Weidmüller | 39 |
| - | 10 Weeks | - | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | NOT SPECIFIED | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | NO | NO | NO | NO | NO | - | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | NO | - | - | - | - | Industrial Environments | - | Male Pins | 3 | Plug | 4 | Standard | Wire Leads | A | M12 | - | - | - | 0.98' 300.00mm | RoHS Compliant | ||
![]() 1925510500 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | Black | NO | NO | NO | NO | NO | - | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | 5m | - | - | Industrial Environments | 4.7 mm | Male Pins | 3 | Plug, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1927310500 Weidmüller | 22 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | GOLD | - | 60V | - | e4 | Active | 1 (Unlimited) | - | - | Black | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | NO | SNAP | 5m | - | GOLD | Industrial Environments | 4.3 mm | Male Pins | 3 | Plug, Right Angle | 4 | Standard | Wire Leads | - | M8 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1927340300 Weidmüller | 22 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | 30V | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | - | - | 3m | - | - | Industrial Environments | 4.6 mm | Female Sockets | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 1021670150 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | NOT SPECIFIED | 125V | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 1.5m | - | - | Industrial Environments | 4.9 mm | Female Sockets | All | Plug | 5 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1108790150 Weidmüller | 22 |
| - | 8 Weeks | Gold | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 250V | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | 1.5m | - | - | Industrial Environments | 5.4 mm | Female Sockets | All | Receptacle, Right Angle | 5 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1927350300 Weidmüller | 22 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | GOLD | - | 60V | - | e4 | Active | 1 (Unlimited) | - | - | Black | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | NO | SNAP | 3m | - | GOLD | Industrial Environments | 4.3 mm | Female Sockets | 3 | Receptacle, Right Angle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 9457772000 Weidmüller | In Stock | - | - | 8 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 60V | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | 20m | - | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | A | M12 | Female Sockets | Keyed | M8 | 65.6' 20.0m | RoHS Compliant | ||
![]() 1818091000 Weidmüller | 34 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 150V | - | e4 | Active | 1 (Unlimited) | - | - | Black | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | NO | SNAP | 10m | - | GOLD | Industrial Environments | - | Male Pins | All | Plug, Right Angle | 19 | Standard | Wire Leads | Keyed | M23 | - | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1873302000 Weidmüller | 13 |
| - | 10 Weeks | - | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | Gold, Nickel | 30V | - | e4 | Active | 1 (Unlimited) | - | - | Violet | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | Shielded | IP67 - Dust Tight, Waterproof | - | - | NO | SNAP | 20m | - | - | Industrial Environments | 8 mm | Male Pins | 2 | Plug | 5 | Standard | Wire Leads | B | M12 | - | - | - | 65.6' 20.0m | RoHS Compliant | ||
![]() 1873311000 Weidmüller | 12 |
| - | 10 Weeks | - | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | Gold, Nickel | 30V | 2011 | - | Active | 1 (Unlimited) | - | - | Violet | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 10m | - | - | Industrial Environments | 7.6 mm | Male Pins | 2 | Receptacle | 5 | Standard | Plug | B | M12 | Female Sockets | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1292150150 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | CuZn | 300V | - | - | Active | 1 (Unlimited) | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 9A | - | - | - | 1.5m | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1981900100 Weidmüller | 41 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | 1m | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292200500 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | 300V | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 9A | - | - | - | 5m | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |