- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Approval Agency | Empty Shell | Coupling Type | Wire/Cable Type | Cable Length | Number of Poles | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1906450500 Weidmüller | 28 |
| - | 8 Weeks | - | - | PUR, PVC | - | - | - | - | - | - | 30V | - | - | - | Active | 1 (Unlimited) | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | 4A | cURus | - | - | - | 5m | 4 | - | - | 5.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1927200150 Weidmüller | 37 |
| - | 8 Weeks | - | - | PVC | - | - | - | - | - | - | 30V | - | - | - | Active | 1 (Unlimited) | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | 4A | cURus | - | - | - | 1.5m | 4 | - | - | 4.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292110500 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | 300V | - | - | - | Active | 1 (Unlimited) | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | 5m | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292110300 Weidmüller | 7 |
| - | 8 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | 300V | - | - | - | Active | 1 (Unlimited) | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | 3m | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1818161000 Weidmüller | 13 |
| - | 10 Weeks | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 150V | Bulk | - | e4 | Active | 1 (Unlimited) | Circular | Black | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | NO | SNAP | PVC | 10m | - | GOLD | Industrial Environments | - | Male Pins | All | Plug | 19 | Standard | Wire Leads | Keyed | M23 | - | - | - | 32.8' 10.00m | No | RoHS Compliant | ||
![]() 1108701000 Weidmüller | 13 |
| - | 7 Weeks | Gold | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | - | - | Obsolete | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | - | 10m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1906271000 Weidmüller | 13 |
| - | 7 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 30V | - | - | e4 | Obsolete | 1 (Unlimited) | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | NO | SNAP | - | 10m | - | GOLD | Industrial Environments | 4.8 mm | Male Pins | All | Plug | 4 | Standard | Wire Leads | - | M8 | - | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1108840500 Weidmüller | 13 |
| - | 7 Weeks | Gold | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | - | - | Obsolete | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | - | 5m | - | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle | 4 | Standard | Plug | A | M12 | Female Sockets | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9457461000 Weidmüller | 12 |
| - | 9 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 60V | - | - | e4 | Obsolete | 1 (Unlimited) | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | NO | SNAP | - | 10m | - | GOLD | Industrial Environments | 4.4 mm | Female Sockets | 3 | Receptacle, Right Angle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1964300500 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round - Split | - | - | 60V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | - | 5m | - | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | 3 | Y-Adapter on One End | Plug, Right Angle (2) | A | M12 | Female Sockets | Keyed | M8 | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1061990500 Weidmüller | In Stock | - | - | 8 Weeks | - | Cable | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | Gold, Nickel | 30V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | cULus | - | - | - | 5m | - | - | Industrial Environments | 7.3 mm | Male Pins | All | Receptacle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1886440500 Weidmüller | 10 |
| - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 150V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | - | - | - | 5m | - | - | Industrial Environments | - | Female Sockets | All | Receptacle | 12 | Standard | Wire Leads | Keyed | M23 | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1873300150 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | Gold, Nickel | 30V | - | - | e4 | Active | 1 (Unlimited) | - | Violet | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | Shielded | IP67 - Dust Tight, Waterproof | - | - | NO | - | - | 1.5m | - | - | Industrial Environments | 7.6 mm | Male Pins | 2 | Plug | 5 | Standard | Wire Leads | B | M12 | - | - | - | 4.92' 1.50m | - | RoHS Compliant | ||
![]() 1873310500 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | Gold, Nickel | 30V | - | 2011 | - | Active | 1 (Unlimited) | - | Violet | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | 5m | - | - | Industrial Environments | 7.6 mm | Male Pins | 2 | Receptacle | 5 | Standard | Plug | B | M12 | Female Sockets | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1818090500 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 150V | - | - | e4 | Active | 1 (Unlimited) | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | NO | SNAP | - | 5m | - | GOLD | Industrial Environments | - | Male Pins | All | Plug, Right Angle | 19 | Standard | Wire Leads | Keyed | M23 | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1818180500 Weidmüller | 19 |
| - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 150V | - | - | e4 | Active | 1 (Unlimited) | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | NO | SNAP | - | 5m | - | GOLD | Industrial Environments | - | Female Sockets | All | Receptacle | 19 | Standard | Wire Leads | Keyed | M23 | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1886441500 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 150V | - | - | e4 | Active | 1 (Unlimited) | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | NO | - | - | 15m | - | GOLD | Industrial Environments | - | Female Sockets | All | Receptacle | 12 | Standard | Wire Leads | Keyed | M23 | - | - | - | 49.2' 15.00m | - | RoHS Compliant | ||
![]() 1021721000 Weidmüller | 39 |
| - | 10 Weeks | - | Cable | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 10m | - | - | Industrial Environments | 4.7 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 9457790120 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | - | 1.2m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 3.94' 1.20m | - | RoHS Compliant | ||
![]() 1925570500 Weidmüller | 13 |
| - | 10 Weeks | - | Cable | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | 250V | - | 2011 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 5m | - | - | Industrial Environments | 4.7 mm | Female Sockets | 3 | Receptacle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | - | RoHS Compliant |