- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Color | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Approval Agency | Contact Gender | Empty Shell | Backshell Type | Connector Support Type | Coupling Type | Cable Length | Number of Poles | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1927250300 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | - | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | GOLD | - | 30V | - | e4 | Active | 1 (Unlimited) | - | - | Black | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | - | NO | - | - | SNAP | 10m | - | GOLD | Industrial Environments | 4.6 mm | Male Pins | All | Plug | 4 | Standard | Wire Leads | - | M8 | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 9457770250 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | PUR, PVC | - | - | - | - | - | - | 60V | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | 4A | cURus | - | - | - | - | - | 2.5m | 3 | - | - | 4.4 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292090150 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | CuZn | 300V | - | - | Active | 1 (Unlimited) | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | 1.5m | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1906471000 Weidmüller | 9 |
| - | 7 Weeks | - | - | CABLE | PUR/PVC | - | - | - | - | - | GOLD | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 4A | cULus | MALE | NO | SOLID | - | SNAP | 10m | 3 | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1296800150 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | CABLE ASSEMBLY | - | 1.5m | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1061970300 Weidmüller | 24 |
| - | 8 Weeks | - | - | - | - | PUR, TPE | - | - | - | - | NOT SPECIFIED | Gold, Nickel | 30V | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3m | 2 | - | - | 7.6 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292180500 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | 300V | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | 5m | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292141000 Weidmüller | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | 300V | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | 10m | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1906630300 Weidmüller | 7 |
| - | 8 Weeks | - | - | CABLE | - | PUR, PVC | - | - | - | - | GOLD | - | 30V | - | e4 | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | 4A | - | - | NO | SOLID | - | SNAP | 3m | 4 | GOLD | - | 5 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292200150 Weidmüller | 58 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | CuZn | 300V | - | - | Active | 1 (Unlimited) | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | 1.5m | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1981900150 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | 1.5m | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1108791000 Weidmüller | In Stock | - | - | 8 Weeks | Gold | - | - | - | PUR, PVC | - | - | - | - | NOT SPECIFIED | - | 250V | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | 10m | 5 | - | - | 5.4 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9457900250 Weidmüller | 37 |
| - | 10 Weeks | - | - | - | - | PUR, PVC | - | - | - | - | - | - | 125V | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | 4A | cULus | - | - | - | - | - | 2.5m | 5 | - | - | 5.4 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292151000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | 300V | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | 10m | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292120300 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | 300V | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | 3m | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1925310400 Weidmüller | 28 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292080300 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | CuZn | 300V | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | 5m | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292100150 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | CuZn | 300V | - | - | Active | 1 (Unlimited) | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | 1.5m | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1906631000 Weidmüller | 23 |
| - | 8 Weeks | - | - | CABLE | - | PUR, PVC | - | - | - | - | GOLD | - | 30V | - | e4 | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | 4A | - | - | NO | SOLID | - | SNAP | 10m | 4 | GOLD | - | 5 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9457890500 Weidmüller | 50 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | - | - | 5m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | 16.40' 5.00m | RoHS Compliant |