- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Shell Finish | Approval Agency | Empty Shell | Coupling Type | Wire/Cable Type | Cable Length | Number of Poles | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9457000000 Weidmüller | 22 |
| - | 6 Weeks | - | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | PVC | 2m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | A | M12 | Female Sockets | - | - | 6.56' 2.00m | No | RoHS Compliant | ||
![]() 1938250500 Weidmüller | 39 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | 60V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | - | - | - | 5m | - | - | Industrial Environments | 4.3 mm | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Plug, Right Angle | - | M8 | Female Sockets | A | M12 | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1856130000 Weidmüller | 10 |
| - | 10 Weeks | - | Socket | - | PVC | Panel Mount | Polyvinyl Chloride (PVC) | - | Individual | GOLD | 60V | - | - | e4 | Active | 1 (Unlimited) | - | - | Multiple | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 3 | Unshielded | IP67 - Dust Tight, Waterproof | 4A | NICKEL PLATED | - | NO | SNAP | - | 500mm | - | GOLD | Industrial Environments | - | Female Sockets | 3 | Receptacle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 1.64' 500.00mm | - | RoHS Compliant | ||
![]() 1824571000 Weidmüller | 15 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 60V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | - | - | - | 10m | - | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | Keyed | M8 | Female Sockets | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1814890000 Weidmüller | 40 |
| - | 8 Weeks | - | - | 4 | PVC | Panel Mount | Polyvinyl Chloride (PVC) | - | Individual | GOLD | 60V | Bulk | - | e4 | Active | 1 (Unlimited) | - | Circular | Multiple | Female | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP67 - Dust Tight, Waterproof | - | - | cURus | NO | - | - | 500mm | - | GOLD | Industrial Environments | - | Female Sockets | All | Receptacle | 5 | Standard | Wire Leads | A | M12 | - | - | - | 1.64' 500.00mm | No | RoHS Compliant | ||
![]() 1938190150 Weidmüller | In Stock | - | - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | 60V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | - | - | - | 1.5m | - | - | Industrial Environments | 4.3 mm | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | Keyed | M8 | 4.92' 1.50m | - | RoHS Compliant | ||
![]() 1927150150 Weidmüller | 22 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | 60V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | - | - | - | 1.5m | - | - | Industrial Environments | 4.3 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | Keyed | M8 | Female Sockets | - | - | 4.92' 1.50m | - | RoHS Compliant | ||
![]() 1108680300 Weidmüller | 22 |
| - | 8 Weeks | Gold | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | 250V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | - | - | 3m | - | - | Industrial Environments | 5 mm | Male Pins | All | Plug, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 1927240150 Weidmüller | 36 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | GOLD | 60V | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | SNAP | - | 1.5m | - | GOLD | Industrial Environments | 4.3 mm | Female Sockets | 3 | Receptacle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 4.92' 1.50m | - | RoHS Compliant | ||
![]() 1857560150 Weidmüller | 36 |
| - | 8 Weeks | - | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | 30V | Bulk | - | e4 | Active | 1 (Unlimited) | - | Circular | Black | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | SNAP | - | 1.5m | - | GOLD | Industrial Environments | 4.8 mm | Male Pins | All | Plug, Right Angle | 4 | Standard | Wire Leads | - | M8 | - | - | - | 4.92' 1.50m | No | RoHS Compliant | ||
![]() 9457850150 Weidmüller | 38 |
| - | 8 Weeks | - | - | 3 | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | 30V | Bulk | - | e4 | Active | 1 (Unlimited) | - | - | Black | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | NO | SNAP | PVC | 1.5m | - | GOLD | Industrial Environments | 4.8 mm | Female Sockets | All | Receptacle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 4.92' 1.50m | No | RoHS Compliant | ||
![]() 9457320150 Weidmüller | 7 |
| - | 8 Weeks | - | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | 250V | - | - | - | Active | 1 (Unlimited) | - | Circular | Black | Female | NO | NO | NO | NO | NO | - | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | NO | - | - | 1.5m | - | - | Industrial Environments | 4.6 mm | Female Sockets | 3 | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | - | RoHS Compliant | ||
![]() 1925510300 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | 250V | - | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | - | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | NO | - | - | 3m | - | - | Industrial Environments | 4.7 mm | Male Pins | 3 | Plug, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 1021710300 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | - | 3m | - | - | Industrial Environments | 4.7 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | A | M12 | Female Sockets | - | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 1925450500 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | 125V | - | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | - | 5 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | NO | - | - | 5m | 3 | - | Industrial Environments | 5.6 mm | Male Pins | All | Plug | 5 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9457380120 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | 60V | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | SNAP | - | 1.2m | - | GOLD | Industrial Environments | 4.4 mm | Female Sockets | 3 | Receptacle, Right Angle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 3.94' 1.20m | - | RoHS Compliant | ||
![]() 1927321000 Weidmüller | 13 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | GOLD | 60V | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | SNAP | - | 10m | - | GOLD | Industrial Environments | 4.7 mm | Female Sockets | 3 | Receptacle, Right Angle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1861090000 Weidmüller | 10 |
| - | 10 Weeks | - | - | - | PVC | Panel Mount | Polyvinyl Chloride (PVC) | - | Individual | GOLD | 250V | - | - | e4 | Active | 1 (Unlimited) | - | Circular | Multiple | Male | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | cURus | NO | - | - | 500mm | - | GOLD | Industrial Environments | - | Male Pins | All | Plug | 4 | Standard | Wire Leads | A | M12 | - | - | - | 1.64' 500.00mm | No | RoHS Compliant | ||
![]() 9457460150 Weidmüller | In Stock | - | - | 8 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | 60V | - | - | e4 | Active | 1 (Unlimited) | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | SNAP | - | 1.5m | - | GOLD | Industrial Environments | 4.4 mm | Female Sockets | 3 | Receptacle, Right Angle | 4 | Standard | Wire Leads | Keyed | M8 | - | - | - | 4.92' 1.50m | - | RoHS Compliant | ||
![]() 1108690300 Weidmüller | 22 |
| - | 8 Weeks | Gold | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | 250V | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | - | - | 3m | - | - | Industrial Environments | 5.4 mm | Male Pins | All | Plug, Right Angle | 5 | Standard | Wire Leads | A | M12 | - | - | - | 9.84' 3.00m | - | RoHS Compliant |