- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Color | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Approval Agency | Empty Shell | Termination Type | Cable Length | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9457742000 Weidmüller | 40 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 250V | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 4 | Unshielded | - | 4A | cULus | NO | - | 20m | - | - | 5 mm | Female Sockets | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 65.6' 20.0m | RoHS Compliant | ||
![]() 1005271000 Weidmüller | 53 |
| - | 8 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round - Split | - | - | 250V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | 10m | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Y-Adapter on One End | Plug, Right Angle (2) | A | M12 | Female Sockets | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1883461000 Weidmüller | 39 |
| - | 10 Weeks | - | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 30V | 2011 | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 8 | Unshielded | IP67 - Dust Tight, Waterproof | 1A | - | NO | - | 10m | GOLD | Industrial Environments | 5.4 mm | Female Sockets | All | Receptacle, Right Angle | 8 | Standard | Wire Leads | A | M12 | - | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1059750050 Weidmüller | 44 |
| - | 8 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | Green | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Cat5e, Industrial Environments | - | Male Pins | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | D | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1925350300 Weidmüller | 46 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 3m | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle | 4 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 9457910800 Weidmüller | 47 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 125V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 8m | - | Industrial Environments | 5.4 mm | Female Sockets | All | Receptacle | 5 | Standard | Wire Leads | A | M12 | - | - | - | 26.2' 8.00m | RoHS Compliant | ||
![]() 9457742500 Weidmüller | 47 |
| - | 10 Weeks | Gold | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | - | 250V | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 4 | Unshielded | - | 4A | cULus | NO | - | 25m | - | - | 5 mm | Female Sockets | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 82.0' 25.0m | RoHS Compliant | ||
![]() 1925470500 Weidmüller | 64 |
| - | 8 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | 250V | 2011 | - | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | NO | - | 5m | - | Industrial Environments | 5 mm | Female Sockets | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 9457270150 Weidmüller | 40 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 125V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 1.5m | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 9456670150 Weidmüller | 43 |
| - | 8 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 30V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | 1.5m | - | Industrial Environments | 4.8 mm | Male Pins | All | Receptacle | 4 | Standard | Plug | A | M12 | Female Sockets | Keyed | M8 | 4.92' 1.50m | RoHS Compliant | ||
![]() 9457310600 Weidmüller | 42 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | e4 | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 6m | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle | 4 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 19.69' 6.00m | RoHS Compliant | ||
![]() 9457821500 Weidmüller | 48 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 250V | 2011 | - | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | 15m | - | Industrial Environments | 4.6 mm | Female Sockets | 3 | Receptacle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 49.2' 15.00m | RoHS Compliant | ||
![]() 1279440150 Weidmüller | 40 |
| - | 8 Weeks | Gold | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 30V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 1A | - | - | - | 1.5m | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 8 | Standard | Plug | A | M12 | Female Sockets | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1925431000 Weidmüller | 43 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | 250V | 2011 | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 10m | - | Industrial Environments | 4.7 mm | Male Pins | 3 | Plug | 4 | Standard | Wire Leads | A | M12 | - | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1925640150 Weidmüller | 46 |
| - | 10 Weeks | - | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | 250V | 2011 | - | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | 1.5m | - | Industrial Environments | 5 mm | Female Sockets | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1010840015 Weidmüller | 19 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9457390150 Weidmüller | 58 |
| - | 10 Weeks | - | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 1.5m | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1279450500 Weidmüller | 39 |
| - | 8 Weeks | Gold | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 30V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 1A | - | - | - | 5m | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 8 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1785140500 Weidmüller | 39 |
| - | 10 Weeks | - | Cable | PUR/PVC | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | COPPER TIN ZINC | Gold, Nickel | - | - | - | Active | 1 (Unlimited) | Blue | NO | NO | NO | NO | NO | 4 | Shielded | IP67 - Dust Tight, Waterproof | - | - | NO | SCREW | - | - | Industrial Environments | - | Female Sockets | 2 | Receptacle | 3 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1785141000 Weidmüller | 13 |
| - | 10 Weeks | - | Cable | PUR/PVC | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | COPPER TIN ZINC | Gold, Nickel | - | - | - | Active | 1 (Unlimited) | Blue | NO | NO | NO | NO | NO | 4 | Shielded | IP67 - Dust Tight, Waterproof | - | - | NO | SCREW | - | - | Industrial Environments | - | Female Sockets | 2 | Receptacle | 3 | Standard | Wire Leads | A | M12 | - | - | - | 32.8' 10.00m | RoHS Compliant |