- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Approval Agency | Empty Shell | Wire/Cable Type | Cable Length | Number of Poles | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9456140150 Weidmüller | 50 |
| - | 10 Weeks | Cable | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 2011 | e4 | Active | 1 (Unlimited) | - | Black | NO | NO | NO | NO | NO | 5 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | 1.5m | - | GOLD | Industrial Environments | - | Female Sockets | All | Receptacle | 5 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | - | RoHS Compliant | ||
![]() 9457230100 Weidmüller | 46 |
| - | 8 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 1m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | A | M12 | Female Sockets | - | - | 3.28' 1.00m | - | RoHS Compliant | ||
![]() 9457390500 Weidmüller | 59 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | 2011 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 5m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1938200500 Weidmüller | 38 |
| - | 8 Weeks | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | 30V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | 5m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 4 | Standard | Plug | A | M12 | Female Sockets | Keyed | M8 | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9457770050 Weidmüller | 36 |
| - | 8 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 60V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | 500mm | - | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | A | M12 | Female Sockets | Keyed | M8 | 1.64' 500.00mm | - | RoHS Compliant | ||
![]() 1925401000 Weidmüller | 10 | - | - | 10 Weeks | Cable | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | 125V | - | 2011 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 10m | 3 | - | Industrial Environments | 5.6 mm | Male Pins | All | Receptacle, Right Angle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1021730300 Weidmüller | 52 |
| - | 10 Weeks | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 3m | - | - | Industrial Environments | 4.7 mm | Male Pins | All | Receptacle | 4 | Standard | Plug | A | M12 | Female Sockets | - | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 9457340150 Weidmüller | 51 |
| - | 9 Weeks | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 125V | Bulk | - | - | Active | 1 (Unlimited) | Solder | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | PVC | 1.5m | - | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug | A | M12 | Female Sockets | - | - | 4.92' 1.50m | No | RoHS Compliant | ||
![]() 1808970500 Weidmüller | 48 |
| - | 10 Weeks | Cable | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 2011 | e4 | Active | 1 (Unlimited) | - | Black | NO | NO | NO | NO | NO | 4 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | 5m | - | GOLD | Industrial Environments | - | Female Sockets | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1061880500 Weidmüller | 47 |
| - | 8 Weeks | Cable | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | 5m | - | - | Industrial Environments | 5.4 mm | Female Sockets | All | Receptacle | 5 | Standard | Wire Leads | B | M12 | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1021740300 Weidmüller | 49 |
| - | 10 Weeks | Cable | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 3m | - | - | Industrial Environments | 4.7 mm | Male Pins | All | Receptacle | 4 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 1906500300 Weidmüller | 38 |
| - | 8 Weeks | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | - | e4 | Active | 1 (Unlimited) | - | Black | NO | NO | NO | NO | NO | 3 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | 3m | - | GOLD | Industrial Environments | - | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Wire Leads | A | M12 | - | - | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 9456380200 Weidmüller | 51 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | 250V | - | - | e4 | Active | 1 (Unlimited) | - | Black | NO | NO | NO | NO | NO | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | NO | - | 2m | - | GOLD | Industrial Environments | 5 mm | Female Sockets | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 6.56' 2.00m | - | RoHS Compliant | ||
![]() 9457770100 Weidmüller | 41 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 60V | - | - | e4 | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | 1m | - | - | Industrial Environments | 4.8 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | A | M12 | Female Sockets | Keyed | M8 | 3.28' 1.00m | - | RoHS Compliant | ||
![]() 9457310050 Weidmüller | 49 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | - | e4 | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 500mm | - | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle | 4 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 1.64' 500.00mm | - | RoHS Compliant | ||
![]() 9457340090 Weidmüller | 24 |
| - | 6 Weeks | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 125V | Bulk | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | PVC | 900mm | - | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug | A | M12 | Female Sockets | - | - | 2.95' 900.00mm | No | RoHS Compliant | ||
![]() 1963941000 Weidmüller | 8 |
| - | 8 Weeks | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | 250V | - | - | - | Active | 1 (Unlimited) | - | Black | NO | NO | NO | NO | NO | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | NO | - | 10m | - | - | Industrial Environments | 5 mm | Female Sockets | All | Plug, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 9457900500 Weidmüller | 20 | - | - | 8 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 125V | - | 2011 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 5m | - | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9456660500 Weidmüller | In Stock | - | - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 30V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | 5m | - | - | Industrial Environments | 4.8 mm | Male Pins | All | Receptacle | 4 | Standard | Plug | A | M12 | Female Sockets | Keyed | M8 | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9457310060 Weidmüller | 58 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 600mm | - | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle | 4 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 1.97' 600.00mm | - | RoHS Compliant |