- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Voltage Rated | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Color | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Approval Agency | Empty Shell | Cable Length | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1059481000 Weidmüller | 41 |
| - | 8 Weeks | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | 10m | - | Industrial Environments | - | Male Pins | All | Receptacle | 4 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1059541000 Weidmüller | 2845 |
| - | 8 Weeks | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | 10m | - | Industrial Environments | - | Male Pins | All | Receptacle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1059340100 Weidmüller | 2410 |
| - | 8 Weeks | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Cat5e, Industrial Environments | - | Male Pins | All | Receptacle | 4 | Standard | Plug | D | M12 | Female Sockets | - | - | 32.8' 10.00m | - | ||
![]() 1059890100 Weidmüller | 2240 |
| - | 8 Weeks | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | Active | 1 (Unlimited) | Green | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Cat5e, Industrial Environments | - | Male Pins | All | Receptacle, Right Angle | 4 | Standard | Receptacle, Right Angle | D | M12 | Male Pins | - | - | 32.8' 10.00m | - | ||
![]() 1071990300 Weidmüller | 44 |
| - | 12 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | 3m | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle, Right Angle | 4 | Standard | Plug | A | M12 | Female Sockets | - | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 1906500150 Weidmüller | 50 |
| - | 8 Weeks | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 3 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | 1.5m | GOLD | Industrial Environments | - | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 9457270120 Weidmüller | 40 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 125V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | 1.2m | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 3.94' 1.20m | RoHS Compliant | ||
![]() 9457270200 Weidmüller | 7 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 125V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | 2m | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 6.56' 2.00m | RoHS Compliant | ||
![]() 9457490060 Weidmüller | 44 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 60V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | 600mm | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | 3 | Standard | Plug (2) | A | M12 | Female Sockets | Keyed | M8 | 1.97' 600.00mm | RoHS Compliant | ||
![]() 1964300150 Weidmüller | 50 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round - Split | - | 60V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | 1.5m | - | Industrial Environments | 4.8 mm | Male Pins | All | Receptacle | 3 | Y-Adapter on One End | Plug, Right Angle (2) | A | M12 | Female Sockets | Keyed | M8 | 4.92' 1.50m | RoHS Compliant | ||
![]() 1906950500 Weidmüller | In Stock | - | - | 8 Weeks | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 3 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | 5m | GOLD | Industrial Environments | - | Female Sockets | All | Plug, Right Angle | 3 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 9457790090 Weidmüller | 50 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | 900mm | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 2.95' 900.00mm | RoHS Compliant | ||
![]() 1926690300 Weidmüller | 44 |
| - | 8 Weeks | - | PUR/TPE | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 5 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | 3m | GOLD | Industrial Environments | - | Male Pins | All | Receptacle | 5 | Standard | Wire Leads | A | M12 | - | - | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 9457321500 Weidmüller | 50 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | 250V | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | 15m | - | Industrial Environments | 4.6 mm | Female Sockets | 3 | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | - | - | 49.2' 15.00m | RoHS Compliant | ||
![]() 9457650500 Weidmüller | 50 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 250V | 2011 | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | 5m | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1906950150 Weidmüller | 46 |
| - | 8 Weeks | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 3 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | 1.5m | GOLD | Industrial Environments | - | Female Sockets | All | Plug, Right Angle | 3 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1057850500 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | 5m | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug | B | M12 | Female Sockets | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 9457911500 Weidmüller | 42 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | 125V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | 15m | - | Industrial Environments | 5.4 mm | Female Sockets | All | Receptacle | 5 | Standard | Wire Leads | A | M12 | - | - | - | 49.2' 15.00m | RoHS Compliant | ||
![]() 9457270650 Weidmüller | 49 |
| - | 10 Weeks | Cable | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | 125V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | 6.5m | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 21.3' 6.50m | RoHS Compliant | ||
![]() 1906950300 Weidmüller | 39 |
| - | 8 Weeks | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | 3 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | 3m | GOLD | Industrial Environments | - | Female Sockets | All | Plug, Right Angle | 3 | Standard | Wire Leads | A | M12 | - | - | - | 9.84' 3.00m | RoHS Compliant |