- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Approval Agency | Empty Shell | Backshell Type | Coupling Type | Cable Length | Number of Poles | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Connector Type A | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | Connector Type B | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1906310500 Weidmüller | 49 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 5m | - | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle, Right Angle | - | 4 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1925471000 Weidmüller | 60 |
| - | 8 Weeks | - | Cable | - | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | NO | - | - | 10m | - | - | Industrial Environments | 5 mm | Female Sockets | All | Receptacle, Right Angle | - | 4 | Standard | Wire Leads | A | - | M12 | - | - | - | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1925310200 Weidmüller | 47 |
| - | 8 Weeks | - | Cable | - | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | - | 250V | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 2m | - | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle | - | 4 | Standard | Plug | A | - | M12 | Female Sockets | - | - | - | - | 6.56' 2.00m | - | RoHS Compliant | ||
![]() 1938181000 Weidmüller | 60 |
| - | 8 Weeks | - | Cable | - | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | - | 60V | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | - | 10m | - | - | Industrial Environments | 4.3 mm | Male Pins | All | Receptacle | - | 3 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | Keyed | M8 | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1092921000 Weidmüller | 57 |
| - | 8 Weeks | Gold | Cable | - | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | - | 250V | - | - | Active | 1 (Unlimited) | - | - | - | Yellow | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 10m | - | - | Industrial Environments | - | Female Sockets | All | Receptacle | - | 4 | Standard | Wire Leads | A | - | M12 | - | - | - | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 9457770120 Weidmüller | 50 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 60V | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | - | 1.2m | - | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | - | 3 | Standard | Plug | A | - | M12 | Female Sockets | - | - | Keyed | M8 | 3.94' 1.20m | - | RoHS Compliant | ||
![]() 1906540150 Weidmüller | 49 |
| - | 8 Weeks | - | - | - | PUR/PVC | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | - | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | - | 5 | Shielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | - | 1.5m | - | GOLD | Industrial Environments | - | Female Sockets | All | Plug, Right Angle | - | 5 | Standard | Wire Leads | A | - | M12 | - | - | - | - | - | 4.92' 1.50m | - | RoHS Compliant | ||
![]() 1906311000 Weidmüller | 51 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 10m | - | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle, Right Angle | - | 4 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1925470300 Weidmüller | 49 |
| - | 8 Weeks | - | Cable | - | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | CSA, cURus | - | - | - | 3m | - | - | Industrial Environments | 5 mm | Female Sockets | All | Receptacle, Right Angle | - | 4 | Standard | Wire Leads | A | - | M12 | - | - | - | - | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 9457270060 Weidmüller | 48 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 125V | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 600mm | - | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle | - | 5 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | - | - | 1.97' 600.00mm | - | RoHS Compliant | ||
![]() 1925321000 Weidmüller | 48 |
| - | 10 Weeks | - | Cable | - | - | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | - | 125V | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 10m | 3 | - | Industrial Environments | 5.8 mm | Male Pins | All | Receptacle | - | 5 | Standard | Plug | A | - | M12 | Female Sockets | - | - | - | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 9457790500 Weidmüller | 48 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | - | 5m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | - | 3 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9457980500 Weidmüller | 54 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 60V | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | - | 5m | - | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | - | 3 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | - | - | Keyed | M8 | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1021690500 Weidmüller | 63 |
| - | 10 Weeks | - | Cable | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | NOT SPECIFIED | - | 125V | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 5m | - | - | Industrial Environments | 4.9 mm | Female Sockets | All | Receptacle, Right Angle | - | 5 | Standard | Wire Leads | A | - | M12 | - | - | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9457732500 Weidmüller | 46 |
| - | 8 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 250V | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | - | 25m | - | - | Industrial Environments | 5 mm | Female Sockets | All | Receptacle | - | 4 | Standard | Wire Leads | A | - | M12 | - | - | - | - | - | 82.0' 25.0m | - | RoHS Compliant | ||
![]() 1964311000 Weidmüller | 31 |
| - | 8 Weeks | - | - | CABLE | - | PUR, PVC | - | - | - | - | GOLD | - | - | 250V | - | e4 | Active | 1 (Unlimited) | CIRCULAR CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 4A | CSA, cURus | NO | SOLID | SNAP | 10m | 3 | GOLD | - | 4.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9457760500 Weidmüller | 41 |
| - | 10 Weeks | Gold | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | PU | 60V | 2011 | - | Active | 1 (Unlimited) | - | 85°C | -25°C | Black | 250V | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cURus | - | - | - | 5m | - | - | Industrial Environments | 4.4 mm | Male Pins | All | Receptacle | Plug | 3 | Standard | Plug, Right Angle | A | Socket | M12 | Female Sockets | - | - | Keyed | M8 | 16.40' 5.00m | No SVHC | RoHS Compliant | ||
![]() 9457230500 Weidmüller | 58 |
| - | 10 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | - | 5m | - | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | - | 3 | Standard | Plug | A | - | M12 | Female Sockets | - | - | - | - | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 1244130050 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | Cat5e | - | Male Pins | All | Receptacle | - | 4 | Standard | Plug | D | - | M12 | Female Sockets | 4 | All | D | M12 | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9457960200 Weidmüller | 36 |
| - | 13 Weeks | - | Cable | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | - | 250V | 2011 | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | - | 2m | - | GOLD | Industrial Environments | 5 mm | Female Sockets | All | Receptacle, Right Angle | - | 4 | Standard | Wire Leads | A | - | M12 | - | - | - | - | - | 6.56' 2.00m | - | RoHS Compliant |