- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Contact Finish Mating | Contact Materials | Voltage Rated | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Current Rating | Approval Agency | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Connector Support Type | Coupling Type | Cable Length | Number of Poles | Contact Finish Termination | Wire/Cable Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1292181000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | NOT SPECIFIED | CuZn | 300V | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 10m | 5 | - | - | RoHS Compliant | ||
![]() 1292170500 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | NOT SPECIFIED | CuZn | 300V | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 5m | 5 | - | - | RoHS Compliant | ||
![]() 1292200300 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | NOT SPECIFIED | CuZn | 300V | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 3m | 5 | - | - | RoHS Compliant | ||
![]() 1292120500 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | NOT SPECIFIED | CuZn | 300V | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 5m | 4 | - | - | RoHS Compliant | ||
![]() 1981900500 Weidmüller | 22 |
| - | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | 5m | - | - | 4.2 mm | RoHS Compliant | ||
![]() 1981900750 Weidmüller | 24 |
| - | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | 7.5m | - | - | 4.2 mm | RoHS Compliant | ||
![]() 1939410200 Weidmüller | 28 |
| - | 8 Weeks | CABLE | - | PUR, PVC | GOLD | - | 250V | e4 | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 4A | - | FEMALE | NO | SOLID | SOCKET | - | SNAP | 2m | 3 | GOLD | 4.6 mm | RoHS Compliant | ||
![]() 1070380100 Weidmüller | 28 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1070380383 Weidmüller | 37 |
| - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1543670310 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292080150 Weidmüller | 23 |
| - | 8 Weeks | - | - | - | - | CuZn | 300V | - | Active | 1 (Unlimited) | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | 1.5m | 3 | - | - | RoHS Compliant | ||
![]() 1292170150 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | CuZn | 300V | - | Active | 1 (Unlimited) | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 1.5m | 5 | - | - | RoHS Compliant | ||
![]() 1292090500 Weidmüller | 49 |
| - | 8 Weeks | - | - | - | NOT SPECIFIED | CuZn | 300V | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | 5m | 3 | - | - | RoHS Compliant | ||
![]() 1926691000 Weidmüller | In Stock | - | - | 8 Weeks | CABLE | PUR/TPE | - | GOLD | - | - | e4 | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 4A | cULus | MALE | NO | SOLID | - | - | SNAP | 10m | 5 | GOLD | - | RoHS Compliant | ||
![]() 1057851000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PUR, TPE | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | CABLE ASSEMBLY | - | 10m | 5 | - | 5.4 mm | RoHS Compliant | ||
![]() 1057850300 Weidmüller | 40 |
| - | 8 Weeks | - | - | PUR, TPE | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | CABLE ASSEMBLY | - | 3m | 5 | - | 5.4 mm | RoHS Compliant | ||
![]() 1070380263 Weidmüller | 37 |
| - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1292130500 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | NOT SPECIFIED | CuZn | 300V | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 5m | 4 | - | - | RoHS Compliant | ||
![]() 1292091000 Weidmüller | 24 |
| - | 8 Weeks | - | - | - | NOT SPECIFIED | CuZn | 300V | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | 10m | 3 | - | - | RoHS Compliant | ||
![]() 1292191000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | NOT SPECIFIED | CuZn | 300V | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | 10m | 5 | - | - | RoHS Compliant |