- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Shell Finish | Approval Agency | Empty Shell | Coupling Type | Wire/Cable Type | Cable Length | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1873301000 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | Gold, Nickel | 30V | - | - | - | Active | 1 (Unlimited) | - | - | - | Violet | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | 10m | - | Industrial Environments | 7.6 mm | Male Pins | 2 | Plug | 5 | Standard | Wire Leads | B | M12 | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1927330300 Weidmüller | In Stock | - | - | 8 Weeks | - | Cable | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | GOLD | - | 30V | - | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | SNAP | - | 3m | GOLD | Industrial Environments | 4.6 mm | Male Pins | All | Plug, Right Angle | 4 | Standard | Wire Leads | - | M8 | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 9457790200 Weidmüller | 22 |
| - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | - | - | - | 2m | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | 6.56' 2.00m | - | RoHS Compliant | ||
![]() 1108721000 Weidmüller | In Stock | - | - | 8 Weeks | Gold | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | - | - | 10m | - | Industrial Environments | 5.4 mm | Male Pins | All | Receptacle, Right Angle | 5 | Standard | Plug, Right Angle | A | M12 | Female Sockets | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1108780300 Weidmüller | In Stock | - | - | 8 Weeks | Gold | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | - | - | 3m | - | Industrial Environments | 5 mm | Female Sockets | All | Receptacle, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 9457850200 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 30V | - | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cURus | NO | SNAP | - | 2m | GOLD | Industrial Environments | 4.8 mm | Female Sockets | All | Receptacle | 4 | Standard | Wire Leads | Keyed | M8 | - | 6.56' 2.00m | - | RoHS Compliant | ||
![]() 1818140100 Weidmüller | In Stock | - | - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 150V | - | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | - | NO | SNAP | - | 1m | GOLD | Industrial Environments | - | Female Sockets | All | Receptacle, Right Angle | 19 | Standard | Wire Leads | Keyed | M23 | - | 3.28' 1.00m | - | RoHS Compliant | ||
![]() 1927241000 Weidmüller | 11 |
| - | 10 Weeks | - | Cable | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | GOLD | - | 60V | - | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | CSA, cURus | NO | SNAP | - | 10m | GOLD | Industrial Environments | 4.3 mm | Female Sockets | 3 | Receptacle | 4 | Standard | Wire Leads | Keyed | M8 | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1861220000 Weidmüller | 71 |
| - | 10 Weeks | - | - | PVC | Panel Mount | Polyvinyl Chloride (PVC) | - | Individual | GOLD | - | 250V | - | 2008 | e4 | Active | 1 (Unlimited) | - | - | - | Multiple | - | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP67 - Dust Tight, Waterproof | - | - | cURus | NO | - | - | 500mm | GOLD | Industrial Environments | - | Male Pins | All | Plug | 4 | Standard | Wire Leads | A | M12 | - | 1.64' 500.00mm | - | RoHS Compliant | ||
![]() 9457080000 Weidmüller | In Stock | - | - | 9 Weeks | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | PVC | 10m | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug | A | M12 | Female Sockets | 32.8' 10.00m | No | RoHS Compliant | ||
![]() 1906260300 Weidmüller | 40 |
| - | 8 Weeks | - | - | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | Circular | Black | Male | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | NO | - | - | 3m | - | Industrial Environments | 5 mm | Male Pins | All | Plug, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 1060121000 Weidmüller | 22 |
| - | 8 Weeks | - | Cable | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | Gold, Nickel | 30V | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | cULus | - | - | - | 10m | - | Industrial Environments | 6.7 mm | Female Sockets | All | Receptacle | 5 | Standard | Wire Leads | A | M12 | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 9457730060 Weidmüller | 59 |
| - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | - | 250V | - | - | e4 | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | - | 600mm | - | Industrial Environments | 5 mm | Female Sockets | All | Receptacle | 4 | Standard | Wire Leads | A | M12 | - | 1.97' 600.00mm | - | RoHS Compliant | ||
![]() 1925310500 Weidmüller | 48 |
| - | 10 Weeks | - | Cable | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | 250V | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | - | - | - | 5m | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle | 4 | Standard | Plug | A | M12 | Female Sockets | 16.40' 5.00m | - | RoHS Compliant | ||
![]() 9457660300 Weidmüller | 36 |
| - | 10 Weeks | - | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 250V | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | NO | NO | NO | NO | NO | - | 3 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | cULus | NO | - | - | 3m | - | Industrial Environments | 4.6 mm | Female Sockets | 3 | Receptacle | 4 | Standard | Wire Leads | A | M12 | - | 9.84' 3.00m | - | RoHS Compliant | ||
![]() 1292440000 Weidmüller | 7 |
| - | 8 Weeks | - | Socket | PUR | Panel Mount | Polyurethane (PUR) | - | Individual | - | CuZn | 300V | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Multiple | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | cURus | - | - | - | 200mm | - | Industrial Environments | - | Female Sockets | All | Receptacle | 4 | Standard | Wire Leads | Keyed | 7/8 | - | 0.66' 200.00mm | - | RoHS Compliant | ||
![]() 1292430000 Weidmüller | In Stock | - | - | 8 Weeks | - | Socket | PUR | Panel Mount | Polyurethane (PUR) | - | Individual | - | CuZn | 300V | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Multiple | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 8A | - | cURus | - | - | - | 200mm | - | Industrial Environments | - | Female Sockets | All | Receptacle | 4 | Standard | Wire Leads | Keyed | 7/8 | - | 0.66' 200.00mm | - | RoHS Compliant | ||
![]() 1108811000 Weidmüller | 36 |
| - | 8 Weeks | Gold | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | - | - | 10m | - | Industrial Environments | 5 mm | Male Pins | All | Plug | 4 | Standard | Wire Leads | A | M12 | - | 32.8' 10.00m | - | RoHS Compliant | ||
![]() 1861290000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | PVC | Panel Mount | Polyvinyl Chloride (PVC) | - | Individual | GOLD | - | 30V | - | - | e4 | Active | 1 (Unlimited) | - | - | - | Multiple | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Unshielded | IP67 - Dust Tight, Waterproof | 4A | NICKEL PLATED | cURus | NO | SNAP | - | 500mm | GOLD | Industrial Environments | - | Male Pins | All | Plug | 4 | Standard | Wire Leads | Keyed | M8 | - | 1.64' 500.00mm | - | RoHS Compliant | ||
![]() 1078720000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | Panel Mount | Polyvinyl Chloride (PVC) | - | Individual | NOT SPECIFIED | - | 30V | - | - | - | Active | 1 (Unlimited) | - | - | - | Multiple | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | - | - | - | - | 500mm | - | Industrial Environments | - | Male Pins | All | Plug | 4 | Standard | Wire Leads | - | M8 | - | 1.64' 500.00mm | - | RoHS Compliant |