- Material of contact surface
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Degree of protection (IP)
- Type
- Content
- Manufacturer part #
- RoHS-compliant
- Series
- Cable Length
- Current Rating
Attribute column
Manufacturer
Weidmuller Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Color | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Approval Agency | Empty Shell | Coupling Type | Cable Length | Contact Finish Termination | Usage | Wire/Cable Diameter | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9457390300 Weidmüller | 56 |
| - | 10 Weeks | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | 2011 | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 3m | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | 9.84' 3.00m | RoHS Compliant | ||
![]() 1968580500 Weidmüller | 51 |
| - | 10 Weeks | Cable | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 250V | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | 5m | GOLD | Industrial Environments | 4.7 mm | Female Sockets | All | Receptacle | 4 | Standard | Wire Leads | A | M12 | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1021790500 Weidmüller | 47 |
| - | 10 Weeks | Cable | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 250V | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | - | 4 | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | NO | - | 5m | GOLD | Industrial Environments | 4.7 mm | Male Pins | All | Plug, Right Angle | 4 | Standard | Wire Leads | A | M12 | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1092920500 Weidmüller | 52 |
| - | 8 Weeks | - | PUR, TPE | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | NOT SPECIFIED | - | 250V | - | - | Active | 1 (Unlimited) | Yellow | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 5m | - | Industrial Environments | - | Female Sockets | All | Plug | 4 | Standard | Wire Leads | A | M12 | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1060120500 Weidmüller | 13 |
| - | 8 Weeks | Cable | PVC | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | Gold, Nickel | 30V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | cULus | - | - | 5m | - | Industrial Environments | 7.3 mm | Female Sockets | All | Receptacle | 5 | Standard | Wire Leads | A | M12 | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1964290500 Weidmüller | 22 |
| - | 8 Weeks | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round - Split | - | - | 250V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | - | - | - | 5m | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Y-Adapter on One End | Plug, Right Angle (2) | A | M12 | Female Sockets | 16.40' 5.00m | RoHS Compliant | ||
![]() 1873290150 Weidmüller | In Stock | - | - | 10 Weeks | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 60V | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP67 - Dust Tight, Waterproof | 1A | - | NO | SNAP | 1.5m | GOLD | Industrial Environments | 4.6 mm | Female Sockets | 3 | Receptacle | 4 | Standard | Wire Leads | Keyed | M5 | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 9457910050 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1174630495 Weidmüller | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1070380380 Weidmüller | 28 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1070370150 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1854060150 Weidmüller | In Stock | - | - | 8 Weeks | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 60V | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP67 - Dust Tight, Waterproof | 1A | - | NO | SNAP | 1.5m | GOLD | Industrial Environments | 4.6 mm | Male Pins | 3 | Plug | 4 | Standard | Wire Leads | Keyed | M5 | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1873260300 Weidmüller | In Stock | - | - | 10 Weeks | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | GOLD | - | 60V | - | e4 | Active | 1 (Unlimited) | Black | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | IP67 - Dust Tight, Waterproof | 1A | - | NO | SNAP | 3m | GOLD | Industrial Environments | 4.6 mm | Female Sockets | 3 | Receptacle, Right Angle | 4 | Standard | Wire Leads | Keyed | M5 | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 9457390120 Weidmüller | In Stock | - | - | 10 Weeks | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | e4 | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 1.2m | - | Industrial Environments | 4.6 mm | Male Pins | All | Receptacle | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | 3.94' 1.20m | RoHS Compliant | ||
![]() 1449470005 Weidmüller | 22 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1873250300 Weidmüller | 22 |
| - | 10 Weeks | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | - | 60V | - | - | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 1A | - | - | - | 3m | - | Industrial Environments | 4.6 mm | Female Sockets | All | Receptacle | 4 | Standard | Wire Leads | Keyed | M5 | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 9457310120 Weidmüller | In Stock | - | - | 10 Weeks | Cable | PUR, PVC | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | 250V | - | e4 | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | Unshielded | IP65/66/67/68 - Dust Tight, Water Resistant, Waterproof | 4A | cULus | - | - | 1.2m | - | Industrial Environments | 5 mm | Male Pins | All | Receptacle | 4 | Standard | Plug, Right Angle | A | M12 | Female Sockets | 3.94' 1.20m | RoHS Compliant | ||
![]() 1070380150 Weidmüller | 15 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1189360073 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1025130300 Weidmüller | 15 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |