- Material
- Accessory Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Features
- Moisture Sensitivity Level (MSL)
- Lead Free
- Mount
- Series
- Thickness
Attribute column
Manufacturer
Weidmuller Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Connector Support Type | Body Plating | Accessory Type | Head Diameter | Features | Length | Width | Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1736230000 Weidmüller | 57 |
| Datasheet | 11 Weeks | - | Neoprene | - | 2013 | GWDR | - | Active | - | - | - | - | - | - | - | Sealing Ring | - | M16 Thread | - | - | 1.2mm | Non-RoHS Compliant | - | - | - | ||
![]() 1738630000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | Brass, Nickel Plated | - | 2009 | - | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | - | Thread Adapter | - | NPT 3/4 to M25 | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1738610000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Brass, Nickel Plated | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Thread Adapter | - | NPT 3/4 to M40 | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1777650000 Weidmüller | 16 |
| - | 10 Weeks | Cable | Brass | - | - | - | - | Active | Not Applicable | - | - | - | compliant | CONNECTOR ACCESSORY | Nickel | Locknut | - | - | - | - | 4.1mm | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1737710000 Weidmüller | 16 |
| Datasheet | 11 Weeks | - | Brass, Nickel Plated | - | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | CONNECTOR ACCESSORY | - | Thread Adapter | - | M20 to M25 | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1719580000 Weidmüller | 16 |
| Datasheet | 10 Weeks | Cable | Neoprene | - | 2009 | GWDR | - | Active | - | 100°C | -40°C | - | - | - | - | Sealing Ring | - | PG16 Thread | - | - | 1.2mm | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1656120000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | Brass | - | 2009 | - | - | Active | - | 100°C | -40°C | - | - | - | Nickel | Thread Adapter | - | PG13 to PG16 | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1712350000 Weidmüller | In Stock | - | - | 11 Weeks | Cable | Brass | - | - | - | - | Active | Not Applicable | 100°C | -40°C | - | - | - | Nickel | Thread Adapter | - | PG13.5 to NPT 1/2 | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1048180000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Cable | Polyamide (PA), Nylon | - | 2013 | Cabtite KEL | - | Obsolete | Not Applicable | - | - | Black | - | - | - | Sealing Frame | - | 2.28 W x 2.87 L (58.00mm x 72.80mm) | 46mm | 46mm | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1738180000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Brass, Nickel Plated | - | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Thread Adapter | - | M50 to M75 | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1048190000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | Polyamide (PA), Nylon | - | 2013 | Cabtite KEL | - | Obsolete | Not Applicable | - | - | Black | - | - | - | Sealing Frame | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1825900000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Polyamide (PA), Nylon | Polyamide | 2009 | Cabtite KEL | - | Active | Not Applicable | 100°C | -20°C | Black | - | - | - | Sealing Frame | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1825750000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Steel | Stainless Steel | 2015 | Cabtite KEL | - | Obsolete | Not Applicable | - | - | Black, Grey | - | - | - | Cable Clamping Rail | - | Bendable | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1827760000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Polyamide (PA), Nylon | Polyamide | 2000 | Cabtite KEL | - | Obsolete | Not Applicable | 100°C | -20°C | Black | - | - | - | Sealing Frame | - | - | - | 147mm | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1825940000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Polyamide (PA), Nylon | Polyamide | 2009 | Cabtite KEL | - | Active | Not Applicable | 100°C | -20°C | Black | - | - | - | Sealing Frame | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1849760000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Polyamide (PA), Nylon | Polyamide | 2009 | Cabtite KEL | - | Obsolete | Not Applicable | 100°C | -20°C | Black | - | - | - | Sealing Frame | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1656260000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | Cable | Brass | - | 2009 | - | - | Obsolete | Not Applicable | 100°C | -40°C | - | - | - | Nickel | End Plate | - | Adapter | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 3080770000 Weidmüller | In Stock | - | Datasheet | - | - | Stainless Steel | - | 2013 | - | - | Obsolete | Not Applicable | 85°C | -50°C | - | - | - | - | Pressure-compensation Element | 28 mm | M20 Thread | 25mm | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1825860000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Polyamide (PA), Nylon | Polyamide | 2009 | Cabtite KEL | - | Active | Not Applicable | 100°C | -20°C | Black | - | - | - | Sealing Frame | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1719640000 Weidmüller | In Stock | - | Datasheet | - | Cable | Polyethylene | - | 2009 | - | - | Obsolete | - | 70°C | -20°C | - | - | - | - | Hole Plug, Threaded | - | PG9 Thread | - | - | - | Non-RoHS Compliant | - | Lead Free | - |