- Material
- Color
- Part Status
- Bushing, Grommet Type
- Factory Lead Time
- Features
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Series
- Flammability Rating
- Published
Attribute column
Manufacturer
Weidmuller Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Wire/Cable Diameter | Bushing, Grommet Type | Features | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1828010000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.866 ~ 0.906 (22.00mm ~ 23.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827950000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826620000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | 4 mm | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.157 (4.00mm) | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826360000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.906 ~ 0.945 (23.00mm ~ 24.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826370000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.945 ~ 0.984 (24.00mm ~ 25.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826470000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828130000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.157 (4.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1040330000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Elastomer | 2013 | Cabtite KEL | Obsolete | Not Applicable | - | - | Gray | Circular - 2.362 (60.00mm) | - | Grommet, Entry Plate | IP54 - Dust Protected, Water Resistant | - | - | 0.362 (9.20mm), 0.441 (11.20mm) | 0.531 13.50mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1827960000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827920000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826500000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828150000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.236 (6.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826640000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.236 (6.00mm) | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827930000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2013 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827870000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.394 ~ 0.433 (10.00mm ~ 11.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1039950000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Elastomer | 2013 | Cabtite KEL | Obsolete | Not Applicable | - | - | Gray | Rectangular - 5.591 L x 1.732 W (142.00mm x 44.00mm) | - | Grommet, Entry Plate | IP54 - Dust Protected, Water Resistant | 112mm | 35mm | 0.209 (5.31mm), 0.252 (6.40mm), 0.327 (8.30mm) | 0.472 12.00mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1826390000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 1.024 ~ 1.063 (26.00mm ~ 27.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826420000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 1.142 ~ 1.181 (29.00mm ~ 30.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826450000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 1.300 ~ 1.339 (33.00mm ~ 34.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828120000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free |