- Material
- Color
- Part Status
- Bushing, Grommet Type
- Factory Lead Time
- Features
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Series
- Flammability Rating
- Published
Attribute column
Manufacturer
Weidmuller Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1040310000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | Elastomer | - | 2013 | Cabtite KEL | Obsolete | Not Applicable | - | - | Gray | Circular - 1.496 (38.00mm) | Grommet, Entry Plate | IP54 - Dust Protected, Water Resistant | - | - | 0.205 (5.20mm), 0.252 (6.40mm), 0.370 (9.40mm) | 0.531 13.50mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1826350000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.866 ~ 0.906 (22.00mm ~ 23.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826600000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828060000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 1.063 ~ 1.102 (27.00mm ~ 28.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826610000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1039850000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | Elastomer | - | 2013 | Cabtite KEL | Obsolete | Not Applicable | - | - | Gray | Rectangular - 5.591 L x 1.732 W (142.00mm x 44.00mm) | Grommet, Entry Plate | IP54 - Dust Protected, Water Resistant | 112mm | 35mm | 0.476 (12.10mm) | 0.472 12.00mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1826410000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 1.102 ~ 1.142 (28.00mm ~ 29.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826490000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.236 ~ 0.276 (6.00mm ~ 7.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1825950000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1040160000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | Elastomer | - | 2013 | Cabtite KEL | Obsolete | Not Applicable | - | - | Gray | Circular - 2.362 (60.00mm) | Grommet, Entry Plate | IP54 - Dust Protected, Water Resistant | - | - | 0.362 (9.20mm), 0.441 (11.20mm) | 0.472 12.00mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1826550000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.472 ~ 0.512 (12.00mm ~ 13.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827890000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.472 ~ 0.512 (12.00mm ~ 13.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827840000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826310000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.709 ~ 0.748 (18.00mm ~ 19.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826480000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2000 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827800000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826580000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828140000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | 197 | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.197 (5.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828160000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | 197 | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.197 (5.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828050000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 1.024 ~ 1.063 (26.00mm ~ 27.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free |