- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Color | Wire/Cable Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1136230000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | Yes | 20.3 - 27.4 | Untreated | 16 | Metric | No | Yes | 38 | - | - | - | ||
![]() 1136510000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | Non-Compliant | Yes | 26.7 - 34 | Nickel-plated | 16 | Metric | No | Yes | 46 | Silver | 34 mm | 65 mm | ||
![]() 1076260000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | - | Yes | 71.1 - 78 | Untreated | 19 | Metric | No | Yes | 90 | - | - | - | ||
![]() 1187830000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | Yes | 8 - 11.7 | Untreated | 13.9 | NPT | No | Yes | 26 | - | - | - | ||
![]() 1205570000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | Yes | 49.5 - 56 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | - | ||
![]() 1206640000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | - | Yes | 25.5 - 32.2 | Nickel-plated | 18.4 | NPT | No | Yes | 50 | - | - | - | ||
![]() 1205960000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | Yes | 8 - 11.7 | Nickel-plated | 13.6 | NPT | No | Yes | 26 | - | - | - | ||
![]() 1262030000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | 30 | - | - | - | ||
![]() 0930531222 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | - | Yes | 23 - 32.2 | Nickel-plated | 16 | Metric | No | Yes | 55 | - | - | - | ||
![]() 1074830000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | Yes | 20.3 - 27.4 | Nickel-plated | 16 | Metric | No | Yes | 38 | - | - | - | ||
![]() 1095180000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | Yes | 23.2 - 30.5 | Nickel-plated | 16 | Metric | No | Yes | 46 | - | - | - | ||
![]() 2722350000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 4 - 6.5 | Untreated | 10 | Metric | No | Yes | 15 | - | - | - | ||
![]() 2722020000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 19 - 25 | Untreated | 15 | Metric | No | Yes | 42 | - | - | - | ||
![]() 1187640000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | Yes | 43.5 - 50.1 | Untreated | 19.2 | NPT | No | Yes | 75 | - | - | - | ||
![]() 1188220000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 3.18 | - | Yes | 58 - 66 | Untreated | 28.9 | NPT | No | Yes | 80 | - | - | - | ||
![]() 1205580000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | Yes | 19.5 - 26.3 | Nickel-plated | 16 | Metric | No | Yes | 42 | - | - | - | ||
![]() 1262440000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | ||
![]() 1263010000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | Nickel-plated | - | - | - | - | 60 | - | - | - | ||
![]() 1185120000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | - | Yes | 26 - 34 | Nickel-plated | 17.3 | NPT | No | Yes | 46 | - | - | - | ||
![]() 1074620000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | - | Yes | 34.8 - 42.4 | Untreated | 16 | Metric | No | Yes | 65 | - | - | - |