- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Bend radius protection/trumpet flare | Clamp Ø | Content | Degree of protection (IP) | Explosion-tested version | External thread | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Manufacturer part # | Material quality | Max. temperature | Min. temperature | Model | Nominal thread size metric/PG | Pitch thread | RoHS-compliant | Shock resistant | Spanner size | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | Torque | With locknut | With strain relief | Wrench width | Type | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1136710000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | - | IP66 | Yes | - | 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 75 | 1.5 | - | Yes | - | 58 - 68 | Nickel-plated | - | 19 | Metric | - | No | Yes | 90 | - | - | ||
![]() 1136700000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | - | IP66 | Yes | - | 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 75 | 1.5 | - | Yes | - | 52.1 - 62 | Nickel-plated | - | 19 | Metric | - | No | Yes | 90 | - | - | ||
![]() 1772350000 Weidmuller | In Stock | - | - | Plastic | - | No | - | - | IP67 | No | - | - | - | No | - | - | - | - | - | - | 1.5 | - | - | - | 34 - 44 | Other | - | 18 | Metric | - | No | Yes | 65 | - | - | ||
![]() 1911600000 Weidmuller | In Stock | - | - | Metal | - | No | - | - | IP66 | Yes | - | 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 50 | 1.5 | - | Yes | - | 28.1 - 38.2 | Nickel-plated | - | 16 | Metric | - | No | Yes | 65 | - | - | ||
![]() 2435140000 Weidmuller | In Stock | - | - | Metal | 0.03g | Yes | 5mm | 50pc(s) | IP66 | No | M16 | - | - | - | 2435140000 | Other | +100°C | -40°C | Other | - | 1.5 | Yes | - | 20mm | 5 - 10 | Nickel-plated | 10mm | 6mm | Metric | 4Nm | - | - | 20 | VG M16 EMV-4 MS 5-10 | 39mm | ||
![]() 2722070000 Weidmuller | In Stock | - | - | Plastic | - | No | - | - | IP54 | - | - | 21, 22 | 1, 2 | - | - | Polyamide (PA) | - | - | Straight | - | 1.5 | - | Yes | - | 4 - 6.5 | Untreated | - | 10 | Metric | - | No | Yes | 15 | - | - | ||
![]() 1718790000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | - | IP54 | No | - | - | - | - | - | - | - | - | - | - | 1.59 | - | - | - | 34 - 44 | Nickel-plated | - | 14 | PG | - | No | - | 64 | - | - | ||
![]() 1206590000 Weidmuller | In Stock | - | - | Metal | - | No | - | - | IP66 | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | - | 2.21 | - | Yes | - | 25.5 - 32.2 | Nickel-plated | - | 18.4 | NPT | - | No | Yes | 50 | - | - | ||
![]() 1187240000 Weidmuller | In Stock | - | - | Metal | - | No | - | - | IP66 | Yes | - | 20, 21, 22 | 1, 2 | No | - | Stainless steel V4A | - | - | Straight | 50 | 1.5 | - | Yes | - | 31.5 - 38.2 | Untreated | - | 16 | Metric | - | No | Yes | 60 | - | - | ||
![]() 1074650000 Weidmuller | In Stock | - | - | Metal | - | No | - | - | IP54 | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 50 | 1.5 | - | Yes | - | 45.7 - 53.2 | Untreated | - | 16 | Metric | - | No | Yes | 65 | - | - | ||
![]() 1076190000 Weidmuller | In Stock | - | - | Metal | - | No | - | - | IP66 | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 50 | 1.5 | - | Yes | - | 41.1 - 48.5 | Untreated | - | 16 | Metric | - | No | Yes | 65 | - | - | ||
![]() 1137000000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | - | IP66 | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 50 | 1.5 | - | Yes | - | 34.8 - 42.4 | Nickel-plated | - | 16 | Metric | - | No | Yes | 65 | - | - | ||
![]() 1909340000 Weidmuller | In Stock | - | - | Metal | - | No | - | - | IP66 | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 50 | 1.5 | - | Yes | - | 39.4 - 46.7 | Untreated | - | 16 | Metric | - | No | Yes | 65 | - | - | ||
![]() 1921770000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | - | IP65 | No | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | 23 - 32 | Nickel-plated | - | - | Metric | - | - | - | 40 | - | - | ||
![]() 0930021222 Weidmuller | In Stock | - | - | Metal | - | Yes | - | - | IP66 | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | - | 15.5 - 21.1 | Nickel-plated | - | 16 | Metric | - | No | Yes | 30 | - | - | ||
![]() 1095380000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | - | IP68 | Yes | - | 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | - | 12 - 17.6 | Untreated | - | 16 | Metric | - | No | Yes | 30 | - | - | ||
![]() 1095390000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | - | IP68 | Yes | - | 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | - | 15.5 - 21.1 | Untreated | - | 16 | Metric | - | No | Yes | 30 | - | - | ||
![]() 2577890000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 1188200000 Weidmuller | In Stock | - | - | Metal | - | No | - | - | IP66 | Yes | - | 20, 21, 22 | 1, 2 | No | - | Stainless steel V4A | - | - | Straight | - | 2.21 | - | Yes | - | 45.55 - 53 | Untreated | - | 19.2 | NPT | - | No | Yes | 65 | - | - | ||
![]() 1262560000 Weidmuller | In Stock | - | - | Metal | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | 70 | - | - |