- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Wire/Cable Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1083280000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | Yes | 6.7 - 10.3 | Nickel-plated | 16 | Metric | No | Yes | 24 | - | - | ||
![]() 1185200000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | Yes | 12.5 - 16 | Nickel-plated | 13.9 | NPT | No | Yes | 26 | - | - | ||
![]() 1186920000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | Yes | 19.5 - 26.3 | Nickel-plated | 16 | Metric | No | Yes | 42 | - | - | ||
![]() 1187750000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | Yes | 8 - 11.7 | Untreated | 13.9 | NPT | No | Yes | 26 | - | - | ||
![]() 1187580000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | Yes | 10 - 14 | Untreated | 13.6 | NPT | No | Yes | 28 | - | - | ||
![]() 1205490000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | - | Yes | 31.5 - 38.2 | Nickel-plated | 19.2 | NPT | No | Yes | 60 | - | - | ||
![]() 1074530000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Non-Compliant | Yes | 15.5 - 21.1 | Untreated | 16 | Metric | No | Yes | 30 | 21.1 mm | 58 mm | ||
![]() 1205310000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | Yes | 13.5 - 20 | Nickel-plated | 16 | Metric | No | Yes | 36 | - | - | ||
![]() 2722230000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 6 - 10 | Untreated | 10 | Metric | No | Yes | 22 | - | - | ||
![]() 1074710000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | Yes | 52.1 - 59.5 | Untreated | 19 | Metric | No | Yes | 80 | - | - | ||
![]() 1187370000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 63 | 1.5 | - | Yes | 49.5 - 56 | Untreated | 19 | Metric | No | Yes | 80 | - | - | ||
![]() 1263030000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | Nickel-plated | - | - | - | - | 70 | - | - | ||
![]() 1263210000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 38 | - | - | ||
![]() 1187670000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | Yes | 8 - 11.7 | Untreated | 13.6 | NPT | No | Yes | 26 | - | - | ||
![]() 2722420000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 14 - 18 | Untreated | 10 | Metric | No | Yes | 33 | - | - | ||
![]() 1185320000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 32 | 1.5 | - | Yes | 19.5 - 26.3 | Untreated | 16 | Metric | No | Yes | 42 | - | - | ||
![]() 1074960000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | Yes | 53.8 - 61.2 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | ||
![]() 1188190000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | Yes | 38.5 - 46.5 | Untreated | 18.4 | NPT | No | Yes | 60 | - | - | ||
![]() 1188040000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 20 | 1.5 | - | Yes | 15 - 21 | Untreated | 16 | Metric | No | Yes | 30 | - | - | ||
![]() 1185310000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 25 | 1.5 | - | Yes | 13.5 - 20 | Untreated | 16 | Metric | No | Yes | 36 | - | - |