- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Bend radius protection/trumpet flare | Country of Origin | Degree of protection (IP) | ECCN | EU RoHS Compliant | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Screw/Thread Size | Shock resistant | Suitable for cable diameter | Surface protection | Thickness (mm) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Type | Color | Applications | Product Type | Wire/Cable Diameter | Cable Diameter | Legend | Product | Language | Adhesive Type | Length | Width | Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1076480000 Weidmuller | In Stock | - | - | - | Vinyl | - | - | No | US | IP54 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | - | - | Yes | 66.5 - 73.4 | Untreated | 0.102 | 19 | Metric | No | Yes | 90 | - | Orange | Pipe and Valve Marking | - | - | - | LIQ | - | English | Permanent Acrylic | - | - | 101.6 | ||
![]() 1921720000 Weidmuller | In Stock | - | - | - | Vinyl | - | - | Yes | US | IP65 | EAR99 | Yes | No | - | - | - | - | - | - | 1.5 | - | M20 | - | 4 - 13 | Nickel-plated | 0.102 | - | Metric | - | - | 20 | HDC Halved Straight Cable Gland | Blue | Pipe and Valve Marking | Cable Glands, Strain Reliefs & Cord Grips | - | 13 mm | Vap | Cable Glands | English | Permanent Acrylic | - | - | 101.6 | ||
![]() 1262540000 Weidmuller | In Stock | - | - | - | Metal | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187650000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 3.18 | - | - | Yes | 49.5 - 56 | Untreated | - | 28.9 | NPT | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2722480000 Weidmuller | In Stock | - | - | - | Plastic | - | - | No | - | IP54 | - | - | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | - | Yes | 35 - 44 | Untreated | - | 18 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075120000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | Non-Compliant | - | Yes | 23.2 - 30.5 | Nickel-plated | - | 16 | Metric | No | Yes | 46 | - | Silver | - | - | 30.5 mm | - | - | - | - | - | 65 mm | - | - | ||
![]() 1909420000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP66 | - | - | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | - | Yes | 13.5 - 20 | Untreated | - | 16 | Metric | No | Yes | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076330000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | - | Yes | 20.3 - 27.4 | Untreated | - | 16 | Metric | No | Yes | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930091222 Weidmuller | In Stock | - | - | - | Metal | - | - | Yes | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | - | Yes | 58.4 - 65.8 | Nickel-plated | - | 19 | Metric | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2722370000 Weidmuller | In Stock | - | - | - | Plastic | - | - | No | - | IP54 | - | - | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | - | Yes | 6 - 10 | Untreated | - | 10 | Metric | No | Yes | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1188910000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 50 | 1.5 | - | - | Yes | 45.55 - 53 | Untreated | - | 16 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1184700000 Weidmuller | 24 |
| - | - | Metal | - | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | - | Yes | 26 - 34 | Nickel-plated | - | 16 | Metric | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2766320000 Weidmuller | In Stock | - | - | - | Metal | - | - | Yes | - | IP66 | - | - | No | - | - | - | - | - | - | 1.5 | - | - | - | 10 - 18 | Nickel-plated | - | 15 | Metric | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1273900000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP68 | - | - | No | - | - | No | Other | Other | - | - | - | - | - | - | Nickel-plated | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1074820000 Weidmuller | In Stock | - | - | Push Pin | Aluminium | Fins, Square | ASIC | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Compliant | - | Yes | 66.5 - 73.4 | Untreated | - | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | - | - | - | 24.9936 mm | 24.9936 mm | - | ||
![]() 1738470000 Weidmuller | In Stock | - | - | - | Metal | - | - | - | - | IP54 | - | - | - | - | - | - | - | - | - | 1.5 | Non-Compliant | - | - | - | Nickel-plated | - | - | NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187260000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 63 | 1.5 | - | - | Yes | 43.5 - 50.1 | Untreated | - | 19 | Metric | No | Yes | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205280000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | - | Yes | 8 - 11.7 | Nickel-plated | - | 16 | Metric | No | Yes | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205460000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | - | Yes | 8 - 11.7 | Nickel-plated | - | 13.9 | NPT | No | Yes | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1074580000 Weidmuller | In Stock | - | - | - | Polyester with Polyester Overlaminate | - | - | No | US | IP54 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | - | Yes | 26.7 - 34 | Untreated | 0.152 | 16 | Metric | No | Yes | 46 | - | Yellow | Pipe and Valve Marking | - | - | - | LIQ | - | English | Permanent Acrylic | - | - | 101.6 |