- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Color | Wire/Cable Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1187840000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Stainless steel V4A | Straight | - | 1.81 | - | Yes | 10 - 14 | Untreated | 13.9 | NPT | No | Yes | 28 | - | - | - | ||
![]() 2722320000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | - | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 23 - 32 | Untreated | 18 | Metric | No | Yes | 53 | - | - | - | ||
![]() 1205260000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | 63 | 1.5 | - | Yes | 43.5 - 50.1 | Nickel-plated | 19 | Metric | No | Yes | 75 | - | - | - | ||
![]() 1187260000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Stainless steel V4A | Straight | 63 | 1.5 | - | Yes | 43.5 - 50.1 | Untreated | 19 | Metric | No | Yes | 75 | - | - | - | ||
![]() 1205280000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | 20 | 1.5 | - | Yes | 8 - 11.7 | Nickel-plated | 16 | Metric | No | Yes | 26 | - | - | - | ||
![]() 1205460000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | - | 1.81 | - | Yes | 8 - 11.7 | Nickel-plated | 13.9 | NPT | No | Yes | 26 | - | - | - | ||
![]() 1265670000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | Semikron | 02628780 | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | ||
![]() 951067 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1136280000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | 50 | 1.5 | - | Yes | 34.8 - 42.4 | Untreated | 16 | Metric | No | Yes | 65 | - | - | - | ||
![]() 1075050000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | 20 | 1.5 | Non-Compliant | Yes | 9.4 - 12.5 | Nickel-plated | 16 | Metric | No | Yes | 30 | Silver | 12.5 mm | 58 mm | ||
![]() 1074970000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | 63 | 1.5 | - | Yes | 58.4 - 65.8 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | - | ||
![]() 1187290000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Stainless steel V4A | Straight | 20 | 1.5 | - | Yes | 8 - 11.7 | Untreated | 16 | Metric | No | Yes | 26 | - | - | - | ||
![]() 1206650000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | - | 3.18 | - | Yes | 43.5 - 50.1 | Nickel-plated | 19.2 | NPT | No | Yes | 75 | - | - | - | ||
![]() 1262330000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | ||
![]() 1135930000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | 20 | 1.5 | - | Yes | 9.4 - 12.5 | Nickel-plated | 16 | Metric | No | Yes | 24 | - | - | - | ||
![]() 1262770000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | Nickel-plated | - | Metric | - | - | 36 | - | - | - | ||
![]() 1187050000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | - | 2.21 | - | Yes | 31.5 - 38.2 | Nickel-plated | 18.4 | NPT | No | Yes | 60 | - | - | - | ||
![]() 1262980000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | Nickel-plated | - | Metric | - | - | 55 | - | - | - | ||
![]() 2722190000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | - | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 31 - 38 | Untreated | 18 | Metric | No | Yes | 60 | - | - | - | ||
![]() 1206710000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | Straight | - | 2.21 | - | Yes | 25.5 - 32.2 | Nickel-plated | 18.4 | NPT | No | Yes | 50 | - | - | - |