- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Color | Wire/Cable Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1262540000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 55 | - | - | - | ||
![]() 1187650000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 3.18 | - | Yes | 49.5 - 56 | Untreated | 28.9 | NPT | No | Yes | 80 | - | - | - | ||
![]() 2722480000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 35 - 44 | Untreated | 18 | Metric | No | Yes | 65 | - | - | - | ||
![]() 1075120000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | Non-Compliant | Yes | 23.2 - 30.5 | Nickel-plated | 16 | Metric | No | Yes | 46 | Silver | 30.5 mm | 65 mm | ||
![]() 1909420000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | Yes | 13.5 - 20 | Untreated | 16 | Metric | No | Yes | 38 | - | - | - | ||
![]() 1095270000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | Yes | 52.1 - 59.5 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | - | ||
![]() 1552460000 Weidmuller | In Stock | - | - | Metal | - | IP68 | - | - | - | - | - | - | - | 1.5 | - | - | 11.5 - 15.5 | Untreated | 7.5 | - | - | Yes | 24 | - | - | - | ||
![]() 0930700007 Weidmuller | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | ||
![]() 1095440000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | - | Yes | 28.6 - 36.2 | Untreated | 16 | Metric | No | Yes | 55 | - | - | - | ||
![]() 1909410000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | Yes | 9.6 - 14 | Untreated | 16 | Metric | No | Yes | 30 | - | - | - | ||
![]() 1136180000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | Yes | 9.4 - 12.5 | Untreated | 16 | Metric | No | Yes | 24 | - | - | - | ||
![]() 1185500000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | Yes | 4.5 - 8.7 | Untreated | 13.9 | NPT | No | Yes | 24 | - | - | - | ||
![]() 1185350000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 50 | 1.5 | - | Yes | 37.5 - 44.1 | Untreated | 16 | - | No | Yes | 65 | - | - | - | ||
![]() 1185530000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | Yes | 13.5 - 20 | Untreated | 17.3 | NPT | No | Yes | 36 | - | - | - | ||
![]() 1187090000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 3.18 | - | Yes | 49.5 - 56 | Nickel-plated | 28.9 | NPT | No | Yes | 80 | - | - | - | ||
![]() 1184750000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | Yes | 58 - 66 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | - | ||
![]() 1206540000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | Yes | 10 - 14 | Nickel-plated | 13.9 | NPT | No | Yes | 28 | - | - | - | ||
![]() 1188850000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 20 | 1.5 | - | Yes | 12.5 - 16 | Untreated | 16 | Metric | No | Yes | 26 | - | - | - | ||
![]() 1262200000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | 70 | - | - | - | ||
![]() 1263190000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 30 | - | - | - |