- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1188970000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | Yes | 20 - 27.5 | Untreated | 13.9 | NPT | No | Yes | 38 | ||
![]() 1189110000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 3.18 | Yes | 51.5 - 59.5 | Untreated | 28.9 | NPT | No | Yes | 75 | ||
![]() 1206560000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | Yes | 4.5 - 8.7 | Nickel-plated | 13.9 | NPT | No | Yes | 24 | ||
![]() 1185340000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 50 | 1.5 | Yes | 31.5 - 38.2 | Untreated | 16 | - | No | Yes | 60 | ||
![]() 1261970000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Metric | - | - | 46 | ||
![]() 1265720000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | ||
![]() 1189020000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | Yes | 51.5 - 59.5 | Untreated | 19.2 | NPT | No | Yes | 75 | ||
![]() 0930011213 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 9.4 - 12.5 | Untreated | 16 | Metric | No | Yes | 24 | ||
![]() 0930531212 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | Yes | 23 - 32.2 | Untreated | 16 | Metric | No | Yes | 55 | ||
![]() 0930001221 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 6.7 - 10.3 | Nickel-plated | 16 | Metric | No | Yes | 24 | ||
![]() 1736600000 Weidmuller | 10 |
| - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | ||
![]() 1136220000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | Yes | 16.8 - 23.9 | Untreated | 16 | Metric | No | Yes | 38 | ||
![]() 2722160000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 19 - 25 | Untreated | 15 | Metric | No | Yes | 42 | ||
![]() 1186950000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 37.5 - 44.1 | Nickel-plated | 16 | Metric | No | Yes | 65 | ||
![]() 1185220000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 20 - 27.5 | Nickel-plated | 17.3 | NPT | No | Yes | 38 | ||
![]() 1187780000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | Yes | 19.5 - 26.3 | Untreated | 18 | NPT | No | Yes | 42 | ||
![]() 1205390000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 43.5 - 50.1 | Nickel-plated | 19.2 | NPT | No | Yes | 75 | ||
![]() 1187220000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 32 | 1.5 | Yes | 19.5 - 26.3 | Untreated | 16 | Metric | No | Yes | 42 | ||
![]() 1206660000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | Yes | 10 - 14 | Nickel-plated | 13.9 | NPT | No | Yes | 28 | ||
![]() 1263250000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 55 |