- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1184920000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 26 - 34 | Nickel-plated | 18 | NPT | No | Yes | 46 | ||
![]() 1187250000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 50 | 1.5 | Yes | 37.5 - 44.1 | Untreated | 16 | Metric | No | Yes | 65 | ||
![]() 1187200000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 20 | 1.5 | Yes | 10 - 14 | Untreated | 16 | Metric | No | Yes | 28 | ||
![]() 1205420000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 37.5 - 44.1 | Nickel-plated | 19.2 | NPT | No | Yes | 65 | ||
![]() 1188100000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 63 | 1.5 | Yes | 51.5 - 59.5 | Untreated | 19 | Metric | No | Yes | 75 | ||
![]() 1074910000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 39.4 - 46.7 | Nickel-plated | 16 | Metric | No | Yes | 65 | ||
![]() 1076240000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 66.5 - 73.4 | Untreated | 19 | Metric | No | Yes | 90 | ||
![]() 1095480000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 41.1 - 48.5 | Untreated | 16 | Metric | No | Yes | 65 | ||
![]() 0930061213 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 34.8 - 42.4 | Untreated | 16 | Metric | No | Yes | 65 | ||
![]() 1009790000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | No | - | - | - | - | - | - | 1.59 | - | 13 - 18 | Other | 7.2 | PG | - | - | 30 | ||
![]() 1136380000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 64.8 - 72.2 | Untreated | 19 | Metric | No | Yes | 90 | ||
![]() 1909310000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | Yes | 20.3 - 27.4 | Untreated | 16 | Metric | No | Yes | 38 | ||
![]() 1187510000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | Yes | 25.5 - 32.2 | Untreated | 18 | NPT | No | Yes | 50 | ||
![]() 1187520000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | Yes | 31.5 - 38.2 | Untreated | 18.4 | NPT | No | Yes | 60 | ||
![]() 1189000000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 3.18 | Yes | 38.5 - 46.5 | Untreated | 18.4 | NPT | No | Yes | 60 | ||
![]() 1187080000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 43.5 - 50.1 | Nickel-plated | 19.2 | NPT | No | Yes | 75 | ||
![]() 1188950000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | Yes | 12.5 - 16 | Untreated | 13.6 | NPT | No | Yes | 26 | ||
![]() 1265650000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | ||
![]() 1262430000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | ||
![]() 1205210000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 8 - 11.7 | Nickel-plated | 16 | Metric | No | Yes | 26 |