- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1185170000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 51.5 - 59.5 | Nickel-plated | 19.2 | NPT | No | Yes | 75 | ||
![]() 1184940000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 38.5 - 46.5 | Nickel-plated | 19.2 | NPT | No | Yes | 60 | ||
![]() 1136970000 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 64.8 - 72.2 | Untreated | 19 | Metric | No | Yes | 90 | ||
![]() 1909480000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | Yes | 46.7 - 56 | Untreated | 19 | Metric | No | Yes | 80 | ||
![]() 2435070000 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | No | - | - | - | Other | Other | - | 1.5 | - | 3 - 6.5 | Nickel-plated | 6 | Metric | - | - | 14 | ||
![]() 1262880000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | Nickel-plated | - | Metric | - | - | 32 | ||
![]() 2577920000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() 0930031212 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | Yes | 20.3 - 27.4 | Untreated | 16 | Metric | No | Yes | 38 | ||
![]() 1074690000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 8.4 - 13.5 | Nickel-plated | 16 | Metric | No | Yes | 24 | ||
![]() 1136210000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 15.5 - 21.1 | Untreated | 16 | Metric | No | Yes | 30 | ||
![]() 1205090000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 8 - 11.7 | Nickel-plated | 16 | Metric | No | Yes | 26 | ||
![]() 1187730000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | Yes | 43.5 - 50.1 | Untreated | 19.2 | NPT | No | Yes | 75 | ||
![]() 1076360000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | Yes | 28.6 - 36.2 | Untreated | 16 | Metric | No | Yes | 55 | ||
![]() 1261950000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Metric | - | - | 36 | ||
![]() 1187470000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | Yes | 8 - 11.7 | Untreated | 13.6 | NPT | No | Yes | 26 | ||
![]() 1076430000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | Yes | 52.1 - 59.5 | Untreated | 19 | Metric | No | Yes | 80 | ||
![]() 2722080000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 5 - 8 | Untreated | 10 | Metric | No | Yes | 19 | ||
![]() 1076380000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 34.8 - 42.4 | Untreated | 16 | Metric | No | Yes | 65 | ||
![]() 1206550000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | Yes | 8 - 11.7 | Nickel-plated | 13.9 | NPT | No | Yes | 26 | ||
![]() 1135790000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 39.4 - 46.7 | Untreated | 16 | Metric | No | Yes | 65 |