- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1193940000 Weidmuller | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | ||
![]() 1095140000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 12 - 17.6 | Nickel-plated | 16 | Metric | No | Yes | 30 | ||
![]() 1552510000 Weidmuller | In Stock | - | - | Metal | - | IP68 | - | - | - | - | - | - | - | 1.5 | - | 27 - 32 | Untreated | 10 | - | - | Yes | 50 | ||
![]() 1135650000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 4.9 - 10.3 | Untreated | 16 | Metric | No | Yes | 24 | ||
![]() 1185420000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | Yes | 13.5 - 20 | Untreated | 13.9 | NPT | No | Yes | 36 | ||
![]() 1184840000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 45.5 - 53 | Nickel-plated | 19.2 | NPT | No | Yes | 65 | ||
![]() 1136960000 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 60.2 - 68 | Untreated | 19 | Metric | No | Yes | 90 | ||
![]() 1550530000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() 1076320000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | Yes | 16.8 - 23.9 | Untreated | 16 | Metric | No | Yes | 38 | ||
![]() 1911560000 Weidmuller | 32 |
| - | Metal | No | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 9.6 - 14 | Nickel-plated | 16 | Metric | No | Yes | 30 | ||
![]() 1736670000 Weidmuller | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | ||
![]() 2722330000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 31 - 38 | Untreated | 18 | Metric | No | Yes | 60 | ||
![]() 1185550000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | Yes | 25.5 - 32.2 | Untreated | 18.4 | NPT | No | Yes | 50 | ||
![]() 1262800000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | Nickel-plated | - | Metric | - | - | 50 | ||
![]() 1186910000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | Yes | 13.5 - 20 | Nickel-plated | 16 | Metric | No | Yes | 36 | ||
![]() 1205130000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | Yes | 19.5 - 26.3 | Nickel-plated | 16 | Metric | No | Yes | 42 | ||
![]() 1076790000 Weidmuller | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | ||
![]() 2722040000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 23 - 32 | Untreated | 18 | Metric | No | Yes | 53 | ||
![]() 2722240000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 7 - 12 | Untreated | 10 | Metric | No | Yes | 24 | ||
![]() 1184770000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | Yes | 8 - 13.5 | Nickel-plated | 13.6 | NPT | No | Yes | 24 |