- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Approval Agency | Body Plating | Thread Size | Product Type | Wire/Cable Diameter | Includes | Cable Diameter | Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2722260000 Weidmuller | In Stock | - | - | - | - | - | Plastic | - | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 11 - 14 | Untreated | 10 | Metric | No | Yes | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1188900000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 50 | 1.5 | Yes | 38.5 - 46.5 | Untreated | 16 | Metric | No | Yes | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262990000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | Nickel-plated | - | Metric | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262060000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Metric | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2457660000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | - | - | No | - | - | - | - | - | - | - | - | 20 - 32 | Nickel-plated | 7 | Metric | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076290000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 11.5 - 16 | Untreated | 16 | Metric | No | Yes | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187460000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | Yes | 4.5 - 8.7 | Untreated | 13.6 | NPT | No | Yes | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1074840000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 71.1 - 78 | Untreated | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1095570000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 71.1 - 78 | Untreated | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1909320000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | Yes | 26.7 - 34 | Untreated | 16 | Metric | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205520000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 13.5 - 20 | Nickel-plated | 17.3 | NPT | No | Yes | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1184730000 Weidmuller | In Stock | - | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 45.5 - 53 | Nickel-plated | 16 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940116666 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | ||
![]() 1772220000 Weidmüller | 84 |
| Datasheet | 6 Weeks | Cable | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | Nickel | M20x1.5 | - | 12.954 mm | Strain Relief | 0.31 ~ 0.51 (8.0mm ~ 13.0mm) | 32mm | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1772300000 Weidmüller | 59 |
| Datasheet | 6 Weeks | Cable | - | Plastic | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | M20x1.5 | - | 11.938 mm | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 41.2mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1569100000 Weidmüller | 144 |
| Datasheet | 6 Weeks | - | Metal | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | Nickel | PG16 | - | 13.97 mm | Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 29.5mm | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1909880000 Weidmüller | 30 |
| Datasheet | 6 Weeks | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | compliant | - | - | M32x1.5 | - | 21.082 mm | - | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | - | Non-RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1569000000 Weidmüller | 125 |
| Datasheet | 6 Weeks | Cable | - | Plastic | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | PG13.5 | - | 11.938 mm | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 39mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1569130000 Weidmüller | 34 |
| Datasheet | 6 Weeks | Cable | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | Nickel | PG36 | - | 32.004 mm | Strain Relief | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | 45mm | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1778490000 Weidmüller | 46 |
| Datasheet | 8 Weeks | Cable | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | IP54 - Dust Protected, Water Resistant | - | - | Nickel | M32x1.5 | - | 29.464 mm | Strain Relief | 0.67 ~ 1.16 (17.0mm ~ 29.5mm) | 33mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant |