- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1569040000 Weidmüller | 39 |
| Datasheet | 12 Weeks | Cable | - | Plastic | Polyamide | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | PG36 | 32.004 mm | - | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | 65mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1718820000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Metal | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | IP54 - Dust Protected, Water Resistant | - | - | - | Nickel | - | PG11 | 12.954 mm | Strain Relief | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | 31.5mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1718880000 Weidmüller | 32 |
| Datasheet | 6 Weeks | Cable | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | IP54 - Dust Protected, Water Resistant | - | - | - | Nickel | - | PG42 | 39.878 mm | Strain Relief | 1.14 ~ 1.57 (29.0mm ~ 40.0mm) | 53.5mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1720520000 Weidmüller | 10 |
| Datasheet | 8 Weeks | Cable | - | Plastic | Polyamide | - | 2009 | VG | - | Active | Not Applicable | Cable Gland | 80°C | -30°C | Blue | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | PG21 | 18.034 mm | Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 130mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1718830000 Weidmüller | 27 |
| Datasheet | 8 Weeks | Cable | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | IP54 - Dust Protected, Water Resistant | - | - | - | Nickel | - | PG13.5 | 12.954 mm | Strain Relief | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | 32mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1718890000 Weidmüller | 32 |
| Datasheet | 8 Weeks | Cable | - | Brass, Nickel Plated | - | - | 2013 | VG | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | PG48 | - | Gasket, Seal, Strain Relief | 1.38 ~ 1.77 (35.0mm ~ 45.0mm) | 55mm | RoHS Compliant | - | - | - | ||
![]() 0261500000 Weidmüller | 10 |
| Datasheet | 6 Weeks | Cable | - | Brass | - | - | - | VG | - | Active | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | PG9 | 7.874 mm | - | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | 22mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1009740000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Stainless Steel | - | - | 2013 | VG | yes | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | CE | - | - | - | PG7 | - | Seal | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | RoHS Compliant | - | - | - | ||
![]() 0260800000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Brass | - | - | - | VG | - | Active | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | PG13.5 | 11.938 mm | - | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | 26mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1706940000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | 2009 | VG | - | Active | Not Applicable | Cable Gland | 135°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | M20x1.5 | 10.922 mm | - | 0.27 ~ 0.43 (7.0mm ~ 11.0mm) | 41mm | RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 0497600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | - | VG | - | Active | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | PG36 | 35.052 mm | - | 1.30 ~ 1.38 (33.0mm ~ 35.0mm) | 39mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1772230000 Weidmüller | 46 |
| Datasheet | 8 Weeks | Cable | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | M25x1.5 | 18.034 mm | Strain Relief | 0.43 ~ 0.71 (11.0mm ~ 18.0mm) | 35mm | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1772260000 Weidmüller | 30 |
| Datasheet | 10 Weeks | Cable | - | Brass, Nickel Plated | - | Bulk | 2013 | VG | - | Active | Not Applicable | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | M50x1.5 | - | Seal | 1.30 ~ 1.69 (33.0mm ~ 43.0mm) | 57mm | Non-RoHS Compliant | - | - | - | ||
![]() 1909940000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | Brass | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | 55.1mm | RoHS Compliant | - | - | - | ||
![]() 1569080000 Weidmüller | 80 |
| Datasheet | 6 Weeks | - | Metal | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | PG11 | 9.906 mm | Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 28.5mm | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1569140000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | PG42 | 38.1 mm | Strain Relief | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | 47.5mm | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1909860000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1713900000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | 2009 | VG | - | Active | Not Applicable | Cable Gland | 135°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | PG29 | 28.956 mm | - | 0.98 ~ 1.14 (25.0mm ~ 29.0mm) | 58mm | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1706950000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | 2009 | VG | - | Active | Not Applicable | Cable Gland | 135°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | M25x1.5 | - | - | - | 43mm | RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1706910000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | 2009 | VG | - | Active | Not Applicable | Cable Gland | 135°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | PG29 | 25.908 mm | - | 0.87 ~ 1.02 (22.0mm ~ 26.0mm) | 52mm | RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof |