- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1713900000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | 2009 | VG | Active | Not Applicable | Cable Gland | 135°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | PG29 | 28.956 mm | - | 0.98 ~ 1.14 (25.0mm ~ 29.0mm) | 58mm | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1718870000 Weidmüller | 32 |
| Datasheet | 8 Weeks | Cable | - | Brass | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | IP54 - Dust Protected, Water Resistant | - | - | - | Nickel | - | PG36 | 34.036 mm | Strain Relief | 0.91 ~ 1.34 (23.0mm ~ 34.0mm) | 49.5mm | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1713870000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Brass | - | - | 2009 | VG | Obsolete | Not Applicable | Cable Gland | 135°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | PG7 | 6.096 mm | - | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | 32mm | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1772280000 Weidmüller | 60 |
| Datasheet | 6 Weeks | Cable | - | Plastic | Polyamide | - | 2006 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | M12x1.5 | 6.604 mm | - | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 32.4mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1461090000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1909840000 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() 1776730000 Weidmüller | 10 |
| - | 6 Weeks | Cable | - | - | Polyamide | Bulk | - | - | Active | - | - | 80°C | -30°C | Grey | - | - | CE | - | - | - | - | - | - | - | 129mm | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1909780000 Weidmüller | In Stock | - | - | 12 Weeks | Cable | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() 1569090000 Weidmüller | 70 |
| Datasheet | 6 Weeks | - | Metal | Brass | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | PG13.5 | 11.938 mm | Strain Relief | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 29.5mm | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1568970000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | CE | - | - | - | - | - | - | - | 30.5mm | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1461070000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460110000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Metal | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1461190000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1461100000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1461110000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1461080000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460100000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Metal | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1461200000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1909740000 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | CONNECTOR ACCESSORY | - | Not Halogen Free | - | - | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() 0260700000 Weidmüller | In Stock | - | Datasheet | - | - | Metal | Brass | Brass | - | - | VG | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | PG11 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | 26mm | No SVHC | RoHS Compliant | - | Lead Free | IP54, Water Resistant |