- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1772320000 Weidmüller | 40 |
| Datasheet | 10 Weeks | Cable | - | Plastic | Polyamide | - | 2006 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | M32x1.5 | 24.892 mm | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 50.8mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1461180000 Weidmüller | 32 |
| - | 8 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1909760000 Weidmüller | 42 |
| - | 8 Weeks | Cable | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() 1718800000 Weidmüller | 10 |
| - | 12 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | VG | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | PG7 | - | Gasket, Seal, Strain Relief | 0.20 ~ 0.28 (5.0mm ~ 7.0mm) | 27mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1909700000 Weidmüller | 19 |
| - | 12 Weeks | Cable | - | Plastic | - | - | 2014 | VG | Active | Not Applicable | Cable Gland | - | - | Gray | IP67 - Dust Tight, Waterproof | compliant | - | - | - | Not Halogen Free | M20x1.5 | 13.97 mm | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1909720000 Weidmüller | 67 |
| - | 6 Weeks | Cable | - | Plastic | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | - | - | Gray | IP67 - Dust Tight, Waterproof | compliant | - | - | - | Not Halogen Free | M32x1.5 | 24.892 mm | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 0261400000 Weidmüller | In Stock | - | Datasheet | - | - | Metal | Brass | - | - | - | VG | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | PG16 | 13.97 mm | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | 27mm | - | No SVHC | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1826670000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | Polyamide | - | 2009 | Cabtite KVT | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | M32x1.5 | 35.052 mm | Seal, Strain Relief | 1.38 (35.0mm) | - | No | - | Non-RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1778350000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Brass | Brass, Rubber | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | M25x1.5 | 17.018 mm | - | 0.59 ~ 0.67 (15.0mm ~ 17.0mm) | 29.5mm | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1706860000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | 2009 | VG | Active | Not Applicable | Cable Gland | 135°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | PG9 | 9.652 mm | Strain Relief | 0.25 ~ 0.38 (6.3mm ~ 9.5mm) | 34mm | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1778360000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Brass | Brass, Rubber | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | M25x1.5 | 13.97 mm | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | 27.5mm | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1909820000 Weidmüller | 36 |
| - | 6 Weeks | Cable | - | Polyamide | - | - | 2006 | VG | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP67 - Dust Tight, Waterproof | - | - | - | - | Not Halogen Free | PG29 | - | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() 1909710000 Weidmüller | 33 |
| - | 12 Weeks | Cable | - | Plastic | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | - | - | Gray | IP67 - Dust Tight, Waterproof | compliant | - | - | - | Not Halogen Free | M25x1.5 | 18.034 mm | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1909920000 Weidmüller | 84 |
| Datasheet | 14 Weeks | Cable | - | Brass, Nickel Plated | Brass | Bulk | 2013 | VG | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | M25x1.5 | - | Seal | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | 42mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1491000000 Weidmüller | In Stock | - | - | 6 Weeks | Cable | - | Plastic | Polyamide | - | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | - | CE | - | - | - | PG29 | 24.892 mm | Strain Relief | 0.67 ~ 0.98 (17.0mm ~ 25.0mm) | 41mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1778380000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Brass | Brass, Rubber | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | M20x1.5 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | 26.5mm | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1460050000 Weidmüller | 77 |
| - | 12 Weeks | - | - | Metal | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1720370000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | Cable | - | Brass | - | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | PG16 | 13.97 mm | Strain Relief | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | 44mm | No | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 0261060000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Plastic | Polyamide | - | - | VG | Active | Not Applicable | Cable Gland | 60°C | -20°C | Gray | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | PG29 | 25.908 mm | - | 0.94 ~ 1.02 (24.0mm ~ 26.0mm) | 44.5mm | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 0260900000 Weidmüller | In Stock | - | Datasheet | - | - | Metal | Brass | Brass | - | - | VG | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | PG21 | 17.018 mm | - | 0.59 ~ 0.67 (15.0mm ~ 17.0mm) | 29.5mm | - | No SVHC | RoHS Compliant | - | Lead Free | IP54, Water Resistant |