- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1490800000 Weidmüller | In Stock | - | - | - | Cable | - | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | - | CE | - | - | - | PG16 | 14.986 mm | Strain Relief | 0.39 ~ 0.59 (10.0mm ~ 15.0mm) | 33mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1706870000 Weidmüller | In Stock | - | - | 11 Weeks | - | - | Brass | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | 41mm | - | RoHS Compliant | - | - | - | ||
![]() 1490600000 Weidmüller | In Stock | - | - | - | Cable | - | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | - | CE | - | - | - | PG11 | 9.906 mm | Strain Relief | 0.24 ~ 0.39 (6.0mm ~ 10.0mm) | 31mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1490500000 Weidmüller | In Stock | - | - | - | Cable | - | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | - | CE | - | - | - | PG9 | 7.874 mm | Strain Relief | 0.20 ~ 0.31 (5.0mm ~ 8.0mm) | 31mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1720490000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Plastic | Polyamide | 2013 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | PG11 | 9.906 mm | Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 84mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1772330000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | CE | - | - | - | - | - | - | - | 69.9mm | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1720510000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Plastic | Polyamide | 2013 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | PG16 | 13.97 mm | Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 117mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 2584180000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | Cabtite CGS | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | - | - | M25 | - | - | 0.98 (25.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() 2584130000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | Cabtite CGS | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | - | - | M50 | - | - | 1.97 (50.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() 2584160000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | Cabtite CGS | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | - | - | M32 | - | - | 1.26 (32.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() 2584150000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | Cabtite CGS | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | - | - | M40 | - | - | 1.57 (40.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() 2584120000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | Cabtite CGS | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | - | - | M63 | - | - | 2.48 (63.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() 1718770000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | Plastic | Polyamide | 2006 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | - | CE | - | - | - | PG48 | 43.942 mm | - | 1.34 ~ 1.73 (34.0mm ~ 44.0mm) | 69mm | - | RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 2584200000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | Cabtite CGS | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | - | - | M20 | - | - | 0.79 (20.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() 0261000000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Metal | Brass | - | - | VG | Active | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | PG29 | 25.908 mm | - | 0.94 ~ 1.02 (24.0mm ~ 26.0mm) | 33mm | No SVHC | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1778770000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | Plastic | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | M20x1.5 | 9.906 mm | Strain Relief | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 951892 Weidmüller | In Stock | - | - | 5 Weeks | Cable | - | - | - | - | - | Obsolete | Not Applicable | Cable Gland | - | - | - | - | - | - | - | - | - | PG11 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951905 Weidmüller | In Stock | - | - | 5 Weeks | Cable | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | - | - | M50 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951916 Weidmüller | In Stock | - | - | 5 Weeks | Cable | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951911 Weidmüller | In Stock | - | - | 5 Weeks | Cable | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | - | - | - | - | - | - | - | PG21 | - | - | - | - | - | Non-RoHS Compliant | - | - | - |