- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1720420000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP65 - Dust Tight, Water Resistant | - | PG11 | 9.906 mm | Strain Relief | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1720450000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP65 - Dust Tight, Water Resistant | - | PG21 | 18.034 mm | Strain Relief | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1777070000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP54 - Dust Protected, Water Resistant | - | M16x1.5 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | No | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1719000000 Weidmüller | In Stock | - | Datasheet | - | Cable | Brass | - | 2006 | VG | Obsolete | Not Applicable | Cable Gland | - | - | Silver | IP66 - Dust Tight, Water Resistant | - | PG9 | 10.922 mm | Strain Relief | 0.24 ~ 0.43 (6.0mm ~ 11.0mm) | 28mm | No | RoHS Compliant | - | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1737390000 Weidmüller | In Stock | - | - | 3 Weeks | Cable | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Blue | IP66 - Dust Tight, Water Resistant | CE | M40x1.5 | 32.004 mm | Strain Relief | 0.94 ~ 1.26 (24.0mm ~ 32.0mm) | 50mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 67100233 Weidmüller | In Stock | - | - | 5 Weeks | Cable | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | - | - | - | M20 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951918 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | - | - | - | Obsolete | Not Applicable | Cable Gland | - | - | - | - | - | M25 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951917 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | - | - | - | Obsolete | Not Applicable | Cable Gland | - | - | - | - | - | M20 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951893 Weidmüller | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Cable Gland | - | - | Black | - | - | PG13.5 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1816760000 Weidmüller | In Stock | - | - | - | Cable | Brass | - | - | VG | Obsolete | Not Applicable | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | M50x1.5 | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 0497760000 Weidmüller | In Stock | - | Datasheet | - | - | Plastic | - | - | VG | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP54 - Dust Protected, Water Resistant | - | PG42 | - | - | 1.54 ~ 1.57 (39.0mm ~ 40.0mm) | - | - | - | - | - | - | ||
![]() 0261460000 Weidmüller | In Stock | - | Datasheet | - | - | Plastic | - | - | VG | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP54 - Dust Protected, Water Resistant | - | PG16 | - | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | - | - | - | - | - | ||
![]() 1826670001 Weidmüller | In Stock | - | - | 4 Weeks | - | Plastic | - | - | Cabtite KVT | Active | Not Applicable | Cable Gland | - | - | Gray | IP54 - Dust Protected, Water Resistant | - | M32x1.5 | 35.052 mm | Locknut, Seal, Strain Relief | 1.38 (35.0mm) | - | - | Non-RoHS Compliant | - | - | IP54, Water Resistant | ||
![]() 1772580000 Weidmüller | In Stock | - | - | - | Cable | Plastic | - | - | VG | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | 3/8 NPT | 13.97 mm | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1826660001 Weidmüller | In Stock | - | - | 10 Weeks | - | Plastic | - | - | Cabtite KVT | Obsolete | Not Applicable | Cable Gland | - | - | Gray | IP54 - Dust Protected, Water Resistant | - | M25x1.5 | - | Locknut, Seal, Strain Relief | - | - | - | Non-RoHS Compliant | - | - | IP54, Water Resistant |