- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Wire/Cable Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1262390000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | ||
![]() 1262570000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 65 | - | - | ||
![]() 1263270000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 65 | - | - | ||
![]() 1262150000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | Metric | - | - | 55 | - | - | ||
![]() 1206360000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | - | Yes | 25.5 - 32.2 | Nickel-plated | 18 | NPT | No | Yes | 50 | - | - | ||
![]() 1074520000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Non-Compliant | Yes | 12 - 17.6 | Untreated | 16 | Metric | No | Yes | 24 | 17.6 mm | 58 mm | ||
![]() 0930041221 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | Yes | 23.2 - 30.5 | Nickel-plated | 16 | Metric | No | Yes | 46 | - | - | ||
![]() 1911540000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | Yes | 7.2 - 11.7 | Nickel-plated | 16 | Metric | No | Yes | 25 | - | - | ||
![]() 2721990000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 12 - 17 | Untreated | 10 | Metric | No | Yes | 29 | - | - | ||
![]() 1184810000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | - | Yes | 26 - 34 | Nickel-plated | 17.3 | NPT | No | Yes | 46 | - | - | ||
![]() 2766290000 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | No | - | - | - | - | - | - | 1.5 | - | - | 3 - 6.5 | Nickel-plated | 15 | Metric | - | - | 14 | - | - | ||
![]() 1187110000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | Yes | 8 - 11.7 | Nickel-plated | 13.9 | NPT | No | Yes | 26 | - | - | ||
![]() 1185210000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | Yes | 15 - 21 | Nickel-plated | 13.9 | NPT | No | Yes | 30 | - | - | ||
![]() 1185540000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | Yes | 19.5 - 26.3 | Untreated | 18 | NPT | No | Yes | 42 | - | - | ||
![]() 1187340000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 50 | 1.5 | - | Yes | 31.5 - 38.2 | Untreated | 16 | Metric | No | Yes | 60 | - | - | ||
![]() 1187280000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 16 | 1.5 | - | Yes | 4.5 - 8.7 | Untreated | 16 | Metric | No | Yes | 24 | - | - | ||
![]() 1188090000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 50 | 1.5 | - | Yes | 45.55 - 53 | Untreated | 16 | Metric | No | Yes | 65 | - | - | ||
![]() 1262410000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | ||
![]() 1262480000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 32 | - | - | ||
![]() 1184800000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | Yes | 20 - 27.5 | Nickel-plated | 13.9 | NPT | No | Yes | 38 | - | - |