- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Bend radius protection/trumpet flare | Country of Origin | Degree of protection (IP) | ECCN | EU RoHS Compliant | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Resistance Properties | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thickness (mm) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Color | Applications | Product Type | Wire/Cable Diameter | Legend | Number of Holes | Language | Adhesive Type | Length | Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1135970000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | - | Yes | 16.8 - 23.9 | Nickel-plated | - | 16 | Metric | No | Yes | 38 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187410000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 25 | 1.5 | - | - | Yes | 13.5 - 20 | Untreated | - | 16 | Metric | No | Yes | 36 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1909430000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | - | Yes | 19.5 - 26.3 | Untreated | - | 16 | Metric | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1911460000 Weidmuller | In Stock | - | - | Vinyl | - | No | US | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | - | - | Yes | 45.7 - 53.2 | Nickel-plated | 0.102 | 16 | Metric | No | Yes | 65 | Red | Pipe and Valve Marking | - | - | High | - | English | Permanent Acrylic | - | 101.6 | ||
![]() 1205240000 Weidmuller | In Stock | - | - | Polyester with Polyester Overlaminate | - | No | US | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | - | Yes | 19.5 - 26.3 | Nickel-plated | 0.152 | 16 | Metric | No | Yes | 42 | Blue | Pipe and Valve Marking | - | - | Vap | - | English | Permanent Acrylic | - | 101.6 | ||
![]() 2722390000 Weidmuller | In Stock | - | - | Plastic | - | No | MX | IP54 | EAR99 | Yes | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | - | Yes | 7 - 13 | Untreated | - | 10 | Metric | No | Yes | 25 | - | Pipe and Valve Marking | - | - | - | - | - | - | - | - | ||
![]() 1262070000 Weidmuller | In Stock | - | - | Polyester | Rectangle | - | MX | IP66 | EAR99 | Yes | - | - | - | - | - | - | - | 1.5 | Abrasion-Resistant - Chemical-Resistant | - | - | - | - | 0.249 | - | Metric | - | - | 30 | White | - | Tag | - | - | 1 | English | - | - | - | ||
![]() 1188860000 Weidmuller | In Stock | - | - | Polyester | Rectangle | No | MX | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 20 | 1.5 | Abrasion-Resistant - Chemical-Resistant | - | Yes | 15 - 21 | Untreated | 0.249 | 16 | Metric | No | Yes | 30 | Red on White | - | Tag | - | - | 1 | English | - | - | - | ||
![]() 1186980000 Weidmuller | In Stock | - | - | Polyester | Rectangle | No | MX | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | Abrasion-Resistant - Chemical-Resistant | - | Yes | 49.5 - 56 | Nickel-plated | 0.249 | 19 | Metric | No | Yes | 80 | Green | - | Tag | - | - | 1 | - | - | - | - | ||
![]() 1424090000 Weidmuller | In Stock | - | - | Polyester | Rectangle | - | MX | - | EAR99 | Yes | - | - | - | - | - | - | - | - | Abrasion-Resistant - Chemical-Resistant | - | - | - | - | 0.249 | - | - | - | - | - | Red on White | - | Tag | - | - | 1 | English | - | - | - | ||
![]() 1184790000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | - | Yes | 15 - 21 | Nickel-plated | - | 13.6 | NPT | No | Yes | 30 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1074880000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | - | - | Yes | 33 - 40.6 | Nickel-plated | - | 16 | Metric | No | Yes | 55 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205140000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | - | - | Yes | 25.5 - 32.2 | Nickel-plated | - | 16 | Metric | No | Yes | 50 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1184880000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | - | Yes | 8 - 13.5 | Nickel-plated | - | 13.9 | NPT | No | Yes | 24 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187120000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | - | Yes | 10 - 14 | Nickel-plated | - | 13.9 | NPT | No | Yes | 28 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1136620000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | - | Non-Compliant | Yes | 60.2 - 68 | Nickel-plated | - | 19 | Metric | No | Yes | 90 | Silver | - | - | 68 mm | - | - | - | - | 82 mm | - | ||
![]() 1083410000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | - | - | Yes | 64.8 - 72.2 | Nickel-plated | - | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1188210000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | - | Yes | 51.5 - 59.5 | Untreated | - | 19.2 | NPT | No | Yes | 75 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930021212 Weidmuller | In Stock | - | - | Metal | - | Yes | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | - | Yes | 15.5 - 21.1 | Untreated | - | 16 | Metric | No | Yes | 30 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1911510000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | - | Yes | 4 - 8.4 | Nickel-plated | - | 16 | Metric | No | Yes | 25 | - | - | - | - | - | - | - | - | - | - |