- Material
- Degree of protection (IP)
- Wrench width
- Surface protection
- Pitch thread
- Thread type
- Suitable for cable diameter
- Thread length
- Bend radius protection/trumpet flare
- With strain relief
- Model
- Material quality
Attribute column
Manufacturer
Weidmuller Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Brand | Country of Origin | Degree of protection (IP) | ECCN | EU RoHS Compliant | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Manufacturer | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thickness (mm) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Resistance | Color | Applications | Subcategory | Legend | Language | Product Category | Adhesive Type | Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1188080000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Stainless steel V4A | Straight | 50 | 1.5 | - | Yes | 38.5 - 46.5 | Untreated | - | 16 | Metric | No | Yes | 60 | - | - | - | - | - | - | - | - | - | ||
![]() 1187930000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Stainless steel V4A | Straight | - | 2.21 | - | Yes | 13.5 - 20 | Untreated | - | 17.3 | NPT | No | Yes | 36 | - | - | - | - | - | - | - | - | - | ||
![]() 1261940000 Weidmuller | In Stock | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | Metric | - | - | 32 | - | - | - | - | - | - | - | - | - | ||
![]() 1205610000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | Straight | - | 2.21 | - | Yes | 25.5 - 32.2 | Nickel-plated | - | 18 | NPT | No | Yes | 50 | - | - | - | - | - | - | - | - | - | ||
![]() 1206330000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | Straight | - | 2.21 | - | Yes | 19.5 - 26.3 | Nickel-plated | - | 17.3 | NPT | No | Yes | 42 | - | - | - | - | - | - | - | - | - | ||
![]() 1262180000 Weidmuller | In Stock | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | ||
![]() 1205380000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | Straight | - | 2.21 | - | Yes | 37.5 - 44.1 | Nickel-plated | - | 19.2 | NPT | No | Yes | 65 | - | - | - | - | - | - | - | - | - | ||
![]() 1262020000 Weidmuller | In Stock | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | ||
![]() 1262830000 Weidmuller | In Stock | - | - | Metal | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | Nickel-plated | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | ||
![]() 1263180000 Weidmuller | In Stock | - | - | Metal | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | ||
![]() 1185190000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | Straight | - | 1.81 | Non-Compliant | Yes | 8 - 13.5 | Nickel-plated | - | 13.9 | NPT | No | Yes | 24 | 825 Ω | - | - | - | - | - | - | - | - | ||
![]() 2766340000 Weidmuller | In Stock | - | - | Metal | Yes | - | - | IP66 | - | - | No | - | - | - | - | - | - | - | - | 1.5 | - | - | 23 - 32 | Nickel-plated | - | 15 | Metric | - | - | 50 | - | - | - | - | - | - | - | - | - | ||
![]() 1187890000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Stainless steel V4A | Straight | - | 3.18 | - | Yes | 43.5 - 50.1 | Untreated | - | 19.2 | NPT | No | Yes | 75 | - | - | - | - | - | - | - | - | - | ||
![]() 1772410000 Weidmuller | In Stock | - | - | - | - | Weidmuller | - | - | - | - | - | 50 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | ||
![]() 1074740000 Weidmuller | In Stock | - | - | Polyester with Polyester Overlaminate | No | - | US | IP54 | EAR99 | Yes | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | Straight | 20 | 1.5 | - | Yes | 11.5 - 16 | Nickel-plated | 0.152 | 16 | Metric | No | Yes | 24 | - | Blue | Pipe and Valve Marking | - | Vap | English | - | Permanent Acrylic | 57.15 | ||
![]() 2721980000 Weidmuller | In Stock | - | - | Plastic | No | - | - | IP54 | - | - | - | - | 21, 22 | 1, 2 | - | - | Polyamide (PA) | Straight | - | 1.5 | - | Yes | 11 - 14 | Untreated | - | 10 | Metric | No | Yes | 27 | - | - | - | - | - | - | - | - | - | ||
![]() 0930001211 Weidmuller | In Stock | - | - | Metal | Yes | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | Straight | 20 | 1.5 | - | Yes | 6.7 - 10.3 | Untreated | - | 16 | Metric | No | Yes | 24 | - | - | - | - | - | - | - | - | - | ||
![]() 1184970000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Brass | Straight | 16 | 1.5 | - | Yes | 8 - 13.5 | Nickel-plated | - | 16 | Metric | No | Yes | 24 | - | - | - | - | - | - | - | - | - | ||
![]() 1188050000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Stainless steel V4A | Straight | 25 | 1.5 | - | Yes | 20 - 27.5 | Untreated | - | 16 | Metric | No | Yes | 38 | - | - | - | - | - | - | - | - | - | ||
![]() 1188930000 Weidmuller | In Stock | - | - | Metal | No | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | Stainless steel V4A | Straight | 63 | 1.5 | - | Yes | 58 - 66 | Untreated | - | 19 | Metric | No | Yes | 80 | - | - | - | - | - | - | - | - | - |