- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1758320001 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 24 per Card; 5 Cards per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | 100°C | -40°C | White | 7mm | 0.23Wx0.47L 5.8mmx12.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | Blank | 7.6mm | 12mm | 5.8mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1813200000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 200 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 200 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Red | 5mm | 0.23Wx0.83L 5.8mmx21.0mm | 2.54 mm | 0.059 ~ 0.098 (1.50mm ~ 2.50mm) | Blank | 7mm | 21mm | 5.8mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1747320003 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | 200 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 200 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Red | 5mm | 0.23Wx0.47L 5.8mmx12.0mm | 3.556 mm | 0.079 ~ 0.138 (2.00mm ~ 3.50mm) | Blank | 7mm | 12mm | 5.8mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1852460000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 32 per Card; 5 Cards per Pkg | 2010 | SFX | Active | 1 (Unlimited) | Wire Marker, Cable Tie | 100°C | -40°C | Yellow | 800μm | 0.35Wx0.94L 9.0mmx24.0mm | 316.992 mm | 0.276 ~ 1.575 (7.00mm ~ 40.00mm) | Blank | 800μm | 24mm | 9mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1568251508 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 2 | 5.1mm | 3mm | 4.2mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1918630000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 80 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | 100°C | -40°C | White | - | 0.13Wx0.83L 3.2mmx21.0mm | 2.032 mm | 0.067 ~ 0.083 (1.70mm ~ 2.10mm) | Blank | 3.2mm | 21mm | 3.2mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1813170000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 200 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 200 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Blue | 5mm | 0.23Wx0.47L 5.8mmx12.0mm | 2.54 mm | 0.059 ~ 0.098 (1.50mm ~ 2.50mm) | Blank | 7mm | 12mm | 5.8mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1813130000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | 200 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 200 per Pkg | 2009 | SFC | Active | Not Applicable | Wire Marker, Clip-On | - | - | White | 5mm | 0.23Wx0.47L 5.8mmx12.0mm | 2.54 mm | 0.059 ~ 0.098 (1.50mm ~ 2.50mm) | Blank | 7mm | 12mm | 5.8mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1747320001 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 200 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 200 per Pkg | 2009 | SFC | Active | Not Applicable | Wire Marker, Clip-On | - | - | White | 5mm | 0.23Wx0.47L 5.8mmx12.0mm | 3.556 mm | 0.079 ~ 0.138 (2.00mm ~ 3.50mm) | Blank | 7mm | 12mm | 5.8mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1758320003 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 120 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 120 per Pkg | 2009 | SFC | Active | Not Applicable | Wire Marker, Clip-On | - | - | Red | 7mm | 0.23Wx0.47L 5.8mmx12.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | Blank | 7.6mm | 12mm | 5.8mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1758320002 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 120 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 120 per Pkg | 2009 | SFC | Active | Not Applicable | Wire Marker, Clip-On | - | - | Blue | 7mm | 0.23Wx0.47L 5.8mmx12.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | Blank | 7.6mm | 12mm | 5.8mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1568241520 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 6 | 3.6mm | 3mm | 3.4mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1719830000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Low Density Polyethylene (LDPE) | - | -20°C~80°C | 500 per Pkg | 2010 | TM/HF | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | - | - | Transparent | 5mm | 0.32Wx0.71L 8.1mmx18.0mm | 6.604 mm | 0.157 ~ 0.256 (4.00mm ~ 6.50mm) | Blank | 9.3mm | 18mm | 8.1mm | - | RoHS Compliant | UL94 HB | - | ||
![]() 1568241511 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 3 | 3.6mm | 3mm | 3.4mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568251505 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 1 | 5.1mm | 3mm | 4.2mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1889570000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 100 per Pkg | 2010 | CLI T | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | 80°C | -30°C | Transparent | - | 0.20Wx1.18L 5.0mmx30.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | Blank | - | 30mm | 5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568301659 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | L | 3mm | 4mm | 11.3mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1866680000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -50°C~80°C | 400 per Pkg | 2010 | TM | Active | 1 (Unlimited) | Wire Marker Carrier, Cable Tie | - | - | Transparent | - | 0.79Wx1.18L 20.0mmx30.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | Blank | - | 30mm | 20mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568261520 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | 6 | 8mm | 4mm | 7mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869821523 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 500 per Reel | 2007 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | White, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 7 | 3.6mm | 3mm | 3.4mm | - | RoHS Compliant | UL94 V-0 | - |