- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1866680000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -50°C~80°C | 400 per Pkg | 2010 | TM | Active | 1 (Unlimited) | Wire Marker Carrier, Cable Tie | - | - | Transparent | - | 0.79Wx1.18L 20.0mmx30.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | Blank | - | 30mm | 20mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1007590000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 32 per Card; 5 Cards per Pkg | 2013 | SFX | Active | 1 (Unlimited) | Wire Marker, Cable Tie | - | - | Green | - | 0.39Wx0.91L 10.0mmx23.0mm | 500.126 mm | 0.276 ~ 1.575 (7.00mm ~ 40.00mm) | Blank | 800μm | 23mm | 10mm | - | RoHS Compliant | UL94 V-2 | ||
![]() 1733651661 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | Not Applicable | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | M | 3mm | 4mm | 11.3mm | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() 1568251520 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 6 | 5.1mm | 3mm | 4.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 1568251681 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | V | 5.1mm | 3mm | 4.2mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568241737 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Red, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | + | 3.6mm | 3mm | 3.4mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1806180000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | 204 | Poly-Vinyl Chloride (PVC) | Polyvinyl | -50°C~80°C | 500 per Pkg | 2010 | TM | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | 80°C | -50°C | Transparent | 9mm | 0.35Wx0.47L 9.0mmx12.0mm | 9.906 mm | 0.236 ~ 0.394 (6.00mm ~ 10.00mm) | Blank | 9mm | 12mm | 9mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568241529 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 9 | 3.6mm | 3mm | 3.4mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568301520 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 6 | 3mm | 4mm | 11.3mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568301508 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 2 | 3mm | 4mm | 11.3mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568301517 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 5 | 3mm | 4mm | 11.3mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1764140000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 200 per Pkg | 2007 | CLI T | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | 80°C | -30°C | Transparent | 6mm | 0.20Wx0.71L 5.0mmx18.0mm | 3.048 mm | 0.051 ~ 0.118 (1.30mm ~ 3.00mm) | Blank | 6mm | 18mm | 5mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1764220000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 200 per Pkg | 2007 | CLI T | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | 80°C | -30°C | Transparent | 8mm | 0.20Wx0.79L 5.0mmx20.0mm | 5.08 mm | 0.098 ~ 0.197 (2.50mm ~ 5.00mm) | Blank | 8mm | 20mm | 5mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568251511 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 3 | 5.1mm | 3mm | 4.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 1568241523 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 7 | 3.6mm | 3mm | 3.4mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568250003 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | White, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 3 | 5mm | 3mm | 4.2mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568251741 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Blue, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | - | 5.1mm | 3mm | 4.2mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1869821520 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 500 per Reel | 2007 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | White, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 6 | 3.6mm | 3mm | 3.4mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1568301696 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | Y | 3mm | 4mm | 11.3mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 1919580000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 32 per Card; 4 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow | - | 0.22Wx0.47L 5.7mmx12.0mm | 6.096 mm | 0.142 ~ 0.236 (3.60mm ~ 6.00mm) | Blank | 6.1mm | 12mm | 5.7mm | - | RoHS Compliant | UL94 V-2 |