- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1568250003 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | White, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 3 | 5mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869821520 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 500 per Reel | 2007 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | White, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 6 | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568301696 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | Y | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1919580000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 32 per Card; 4 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow | - | 0.22Wx0.47L 5.7mmx12.0mm | 6.096 mm | 0.142 ~ 0.236 (3.60mm ~ 6.00mm) | Blank | 6.1mm | 12mm | 5.7mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1919620000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 32 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow | - | 0.29Wx0.47L 7.4mmx12.0mm | 7.366 mm | 0.185 ~ 0.291 (4.70mm ~ 7.40mm) | Blank | 8mm | 12mm | 7.4mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1505880000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1779080003 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 200 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 200 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Red | 5mm | 0.23Wx0.83L 5.8mmx21.0mm | 3.556 mm | 0.079 ~ 0.138 (2.00mm ~ 3.50mm) | Blank | 7mm | 21mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1813160000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | 200 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 200 per Pkg | 2009 | SFC | Obsolete | - | Wire Marker, Clip-On | - | - | Yellow | 5mm | 0.23Wx0.47L 5.8mmx12.0mm | 2.54 mm | 0.059 ~ 0.098 (1.50mm ~ 2.50mm) | Blank | 7mm | 12mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1805850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 90 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Red | 7mm | 0.23Wx1.18L 5.8mmx30.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | Blank | 7.6mm | 30mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1805820000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 90 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Blue | 7mm | 0.23Wx1.18L 5.8mmx30.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | Blank | 7.6mm | 30mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1805830000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 90 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Yellow | 7mm | 0.23Wx1.18L 5.8mmx30.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | Blank | 7.6mm | 30mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1813250000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 150 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Red | 5mm | 0.23Wx1.18L 5.8mmx30.0mm | 2.54 mm | 0.059 ~ 0.098 (1.50mm ~ 2.50mm) | Blank | 7mm | 30mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1919340000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 80 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow | - | 0.13Wx0.47L 3.2mmx12.0mm | 2.032 mm | 0.067 ~ 0.083 (1.70mm ~ 2.10mm) | Blank | 3.2mm | 12mm | 3.2mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1568241514 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 4 | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568241502 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 0 | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1719770000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Low Density Polyethylene (LDPE) | - | -20°C~80°C | 1000 per Pkg | 2010 | TM/HF | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | - | - | Transparent | 5mm | 0.21Wx0.71L 5.4mmx18.0mm | 2.032 mm | 0.051 ~ 0.079 (1.30mm ~ 2.00mm) | Blank | 5.8mm | 18mm | 5.4mm | RoHS Compliant | UL94 HB | - | ||
![]() 1871901730 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 125 per Reel | 2007 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 8mm | 0.28Wx0.24L 7.0mmx6.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | L3 | 8mm | 6mm | 7mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568251521 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Blue, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 6 | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1805790000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 120 | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 120 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Red | 7mm | 0.23Wx0.83L 5.8mmx21.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | Blank | 7.6mm | 21mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1918660000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 80 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | 100°C | -40°C | Yellow | - | 0.14Wx0.83L 3.6mmx21.0mm | 2.794 mm | 0.087 ~ 0.114 (2.20mm ~ 2.90mm) | Blank | 3.65mm | 21mm | 3.6mm | RoHS Compliant | UL94 V-2 | - |