- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1712501657 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | K | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | - | ||
![]() 1712501643 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | D | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | - | ||
![]() 1712501671 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | R | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | - | ||
![]() 1806240000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | 204 | Poly-Vinyl Chloride (PVC) | Polyvinyl | -50°C~80°C | 500 per Pkg | 2010 | TM | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | 80°C | -50°C | Transparent | 14mm | 0.55Wx0.59L 14.0mmx15.0mm | 9.906 mm | 0.236 ~ 0.394 (6.00mm ~ 10.00mm) | Blank | 14mm | 15mm | 14mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1733651669 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | Not Applicable | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | Q | 3mm | 4mm | 11.3mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1712501687 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | X | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | - | ||
![]() 1062030000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 24 per Card; 5 Cards per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | 100°C | -40°C | Blue | - | 0.37Wx0.47L 9.3mmx12.0mm | 6.096 mm | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | Blank | 9.1mm | 12mm | 9.3mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1919520000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 64 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow | - | 0.18Wx0.47L 4.6mmx12.0mm | 3.556 mm | 0.118 ~ 0.146 (3.00mm ~ 3.70mm) | Blank | 4.8mm | 12mm | 4.6mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1719810000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Low Density Polyethylene (LDPE) | - | -20°C~80°C | 1000 per Pkg | 2010 | TM/HF | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | - | - | Transparent | 9mm | 0.25Wx0.71L 6.4mmx18.0mm | 4.064 mm | 0.098 ~ 0.157 (2.50mm ~ 4.00mm) | Blank | 7.5mm | 18mm | 6.4mm | RoHS Compliant | UL94 HB | - | ||
![]() 1918610000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 80 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | 100°C | -40°C | Yellow | - | 0.13Wx0.83L 3.2mmx21.0mm | 2.032 mm | 0.067 ~ 0.083 (1.70mm ~ 2.10mm) | Blank | 3.2mm | 21mm | 3.2mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1568261527 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Gray, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | 8 | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568241527 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Gray, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 8 | 4mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568301681 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | V | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568301527 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Gray, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 8 | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1805720000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 150 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Blue | 5mm | 0.23Wx1.18L 5.8mmx30.0mm | 3.556 mm | 0.079 ~ 0.138 (2.00mm ~ 3.50mm) | Blank | 7mm | 30mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1733651514 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | Not Applicable | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 4 | 3mm | 4mm | 11.3mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1568251679 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | U | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568241512 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Orange, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 3 | 4mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568251664 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Blue, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | N | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1764260000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 100 per Pkg | 2007 | CLI T | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | 80°C | -30°C | Transparent | 13mm | 0.20Wx0.79L 5.0mmx20.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | Blank | 13mm | 20mm | 5mm | RoHS Compliant | UL94 V-0 | - |