- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1733651696 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | Not Applicable | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | Y | 3mm | 4mm | 11.3mm | Non-RoHS Compliant | UL94 V-0 | ||
![]() 1733651671 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | Not Applicable | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | R | 3mm | 4mm | 11.3mm | Non-RoHS Compliant | UL94 V-0 | ||
![]() 1568261647 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | F | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568251032 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | White, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | L | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568301653 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | I | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568301518 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Green, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 5 | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | ||
![]() 1860130000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 12 per Card; 5 Cards per Pkg | 2013 | SFX | Active | 1 (Unlimited) | Wire Marker, Cable Tie | 100°C | -40°C | Gray | 800μm | 0.43Wx2.36L 11.0mmx60.0mm | 316.992 mm | 0.276 ~ 1.575 (7.00mm ~ 40.00mm) | Blank | 800μm | 60mm | 11mm | RoHS Compliant | UL94 V-2 | ||
![]() 1712501000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | 0 | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | ||
![]() 1712501696 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | Y | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | ||
![]() 1712501661 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | M | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | ||
![]() 1712501665 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | O | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | ||
![]() 1062080000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 24 per Card; 5 Cards per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | 100°C | -40°C | Red | - | 0.37Wx0.83L 9.3mmx21.0mm | 6.096 mm | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | Blank | 9.1mm | 21mm | 9.3mm | RoHS Compliant | UL94 V-2 | ||
![]() 1878260300 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 1000 per Reel | 2013 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 5mm | 0.17Wx0.35L 4.2mmx9.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 300-319 | 5.1mm | 9mm | 4.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1878260020 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 1000 per Reel | 2013 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 5mm | 0.17Wx0.35L 4.2mmx9.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 020-039 | 5.1mm | 9mm | 4.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1733651639 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | Not Applicable | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | B | 3mm | 4mm | 11.3mm | Non-RoHS Compliant | UL94 V-0 | ||
![]() 1568261639 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | B | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568241746 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | Ground Symbol | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1752720000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 40 per Card; 1 Card per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | 100°C | -40°C | Custom | 5mm | 0.23Wx0.47L 5.8mmx12.0mm | 3.556 mm | 0.079 ~ 0.138 (2.00mm ~ 3.50mm) | Blank | 7mm | 12mm | 5.8mm | RoHS Compliant | UL94 V-2 | ||
![]() 1568301738 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | + | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | ||
![]() 1871371505 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | White, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 1 | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 |