- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Content | Dim | Factory colour | Fitting type | Max. temperature | Min. temperature | Model | Suited for series | Transparent | Writing area | Writing area length | Writing area width | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1813270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | 150 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Blue | 5mm | 0.23Wx1.18L 5.8mmx30.0mm | 2.54 mm | 0.059 ~ 0.098 (1.50mm ~ 2.50mm) | Blank | - | 7mm | 30mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1733651740 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | Not Applicable | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | - | - | 3mm | 4mm | 11.3mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1813150000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 200 | Polyamide (PA), Nylon | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | 200 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | Red | 5mm | 0.23Wx0.47L 5.8mmx12.0mm | 2.54 mm | 0.059 ~ 0.098 (1.50mm ~ 2.50mm) | Blank | - | 7mm | 12mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1727740001 Weidmüller | In Stock | - | - | 7 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | 500μm | - | - | - | - | - | 500μm | 24mm | 15mm | RoHS Compliant | - | - | ||
![]() 1869821526 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | White | 3.5mm | - | - | - | - | - | 3.6mm | 3mm | 3.4mm | RoHS Compliant | - | - | ||
![]() 1025570000 Weidmüller | In Stock | - | - | 3 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 11.3mm | 30mm | 12.5mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1718490001 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | White | 4.8mm | - | - | - | - | - | 4.8mm | 12mm | 4.6mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1689410003 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | 3.5mm | - | - | - | - | - | 3.65mm | 21mm | 3.6mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1718470001 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | White | 3.2mm | - | - | - | - | - | 3.2mm | 12mm | 3.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 2005320000 Weidmuller | In Stock | - | - | - | - | - | Polyurethane | - | 1000pc(s) | (L x W x H) 60 x 15 x 26 mm | White | Cable tie | +90°C | -40°C | Adhesive label | Single wires,Universal usage | No | 9 x 24 mm | 9mm | 24mm | - | - | - | SFX | - | - | SFX 9/24 MM WS | - | - | - | - | - | - | - | - | UL94 flammability rating,Halogen-free | 26mm | 60mm | 15mm | - | - | - | ||
![]() 1719790000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Low Density Polyethylene (LDPE) | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | 1000 per Pkg | 2010 | TM/HF | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | - | - | Transparent | 6mm | 0.21Wx0.71L 5.4mmx18.0mm | 2.54 mm | 0.071 ~ 0.098 (1.80mm ~ 2.50mm) | Blank | - | 6.4mm | 18mm | 5.4mm | RoHS Compliant | UL94 HB | - | ||
![]() 1505840000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1562980000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1505870000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1878260060 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | 1000 per Reel | 2013 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 5mm | 0.17Wx0.35L 4.2mmx9.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 060-079 | - | 5.1mm | 9mm | 4.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1918480000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | 80 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | 100°C | -40°C | Yellow | - | 0.13Wx0.83L 3.2mmx21.0mm | 1.524 mm | 0.047 ~ 0.063 (1.20mm ~ 1.60mm) | Blank | - | 3.2mm | 21mm | 3.2mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1505890000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1718411693 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | 2mm | - | - | - | - | - | 1.7mm | 12mm | 4.6mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1505850000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1919210000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Polyamide (PA), Nylon | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | 80 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | 100°C | -40°C | Yellow | - | 0.13Wx0.47L 3.2mmx12.0mm | 1.524 mm | 0.047 ~ 0.063 (1.20mm ~ 1.60mm) | Blank | - | 3.2mm | 12mm | 3.2mm | RoHS Compliant | UL94 V-2 | - |