- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Brand | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fitting type | Imprint | Manufacturer | Max. temperature | Min. temperature | Model | Suited for series | Transparent | With label space | Writing area | Writing area length | Writing area width | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Depth | Size | Product Type | Wire/Cable Diameter | Cable Diameter | Legend | Features | Product Category | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1568251663 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow, Black | - | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | - | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | N | - | - | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568241518 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Green, Black | - | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | - | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 5 | - | - | 4mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1871891728 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | 100 per Pkg | 2007 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | - | 8mm | 0.28Wx0.24L 7.0mmx6.0mm | - | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | L1 | - | - | 8mm | 6mm | 7mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1919650000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | 32 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | 100°C | -40°C | White | - | - | 0.29Wx0.47L 7.4mmx12.0mm | - | 7.366 mm | 0.185 ~ 0.291 (4.70mm ~ 7.40mm) | Blank | - | - | 8mm | 12mm | 7.4mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1852370000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | 32 per Card; 5 Cards per Pkg | 2010 | SFX | Active | 1 (Unlimited) | Wire Marker, Cable Tie | - | - | Red | - | 800μm | 0.39Wx0.91L 10.0mmx23.0mm | - | 316.992 mm | 0.276 ~ 1.575 (7.00mm ~ 40.00mm) | Blank | - | - | 800μm | 23mm | 10mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1746040001 Weidmüller | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | 7.5mm | - | - | - | - | - | - | - | 8mm | 12mm | 7.4mm | RoHS Compliant | - | - | ||
![]() 1568241673 Weidmüller | In Stock | - | - | 8 Weeks | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | - | 3.5mm | - | - | - | - | - | - | - | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568251645 Weidmüller | In Stock | - | - | 8 Weeks | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | - | 5mm | - | - | - | - | - | - | - | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1727770002 Weidmüller | In Stock | - | - | 12 Weeks | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | 500μm | - | - | - | - | - | - | - | 500μm | 23mm | 10mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1248820000 Weidmüller | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | 1mm | 60mm | 10mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1568251742 Weidmüller | In Stock | - | - | 8 Weeks | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | - | 5mm | - | - | - | - | - | - | - | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1860150000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Polyamide (PA), Nylon | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | 12 per Card; 5 Cards per Pkg | 2010 | SFX | Active | 1 (Unlimited) | Wire Marker, Cable Tie | 100°C | -40°C | Yellow | - | 800μm | 0.43Wx2.36L 11.0mmx60.0mm | - | 316.992 mm | 0.276 ~ 1.575 (7.00mm ~ 40.00mm) | Blank | - | - | 800μm | 60mm | 11mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1568261508 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | - | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | - | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | 2 | - | - | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1805760000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | 150 per Pkg | 2009 | SFC | Active | - | Wire Marker, Clip-On | - | - | White | - | 5mm | 0.23Wx1.18L 5.8mmx30.0mm | - | 3.556 mm | 0.079 ~ 0.138 (2.00mm ~ 3.50mm) | Blank | - | - | 7mm | 30mm | 5.8mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1730590001 Weidmüller | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | 3.2mm | - | - | - | - | - | - | - | 3.2mm | 21mm | 3.2mm | RoHS Compliant | - | - | ||
![]() 1718470004 Weidmüller | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Yellow | - | 3.2mm | - | - | - | - | - | - | - | 3.2mm | 12mm | 3.2mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1513200000 Weidmuller | In Stock | - | - | - | - | Plastic | - | Weidmuller | - | - | - | 1 | - | None | Weidmuller | - | - | Roller shape | - | No | Yes | - | - | - | - | - | - | - | - | - | Medium-walled | - | - | - | Wire & Cable Management | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | Heat Shrink Tubing and Sleeves | - | 30000 | 20.9 | - | - | - | ||
![]() 2438100000 Weidmuller | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Adhesive label | - | No | - | - | - | - | - | - | - | - | - | - | Medium-walled | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 | 15.1 | - | - | - | ||
![]() 1323480000 Weidmuller | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Card shape | - | No | - | - | - | - | - | - | - | - | - | - | Medium-walled | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | 13.62 | - | - | - | ||
![]() 2005930000 Weidmuller | In Stock | - | - | - | - | Polyester | - | - | 2000pc(s) | (W x H) 4 mm x 18 mm | Blue | - | Slide-on | - | - | +150°C | -40°C | - | Weidmüller TM-H | - | - | 4 x 18 mm | 4mm | 18mm | - | - | - | TM-I | - | - | TM-I 18 MM BL | - | - | - | - | - | - | - | - | - | - | UL94 flammability rating,Halogen-free | - | 18mm | - | 4mm | - | - | - |