- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1568261687 Weidmüller | In Stock | - | - | 8 Weeks | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 8mm | - | - | - | - | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1489680000 Weidmüller | In Stock | - | - | 8 Weeks | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1562900000 Weidmüller | In Stock | - | - | 8 Weeks | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1719890000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Low Density Polyethylene (LDPE) | - | -20°C~80°C | 200 per Pkg | 2010 | TM/HF | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | - | - | Transparent | 18mm | 0.87Wx0.71L 22.0mmx18.0mm | 23.876 mm | 0.591 ~ 0.945 (15.00mm ~ 24.00mm) | Blank | 23.6mm | 18mm | 22.2mm | RoHS Compliant | UL94 HB | ||
![]() 1568301503 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Black, White | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 0 | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | ||
![]() 1489610000 Weidmüller | In Stock | - | - | 7 Weeks | - | Plastic | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Yellow | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1489650000 Weidmüller | In Stock | - | - | 8 Weeks | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1763480000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | Polyamide | -40°C~100°C | 24 per Card; 1 Card per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | 100°C | -40°C | Custom | 7mm | 0.23Wx0.47L 5.8mmx12.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | Blank | 7.6mm | 12mm | 5.8mm | RoHS Compliant | UL94 V-2 | ||
![]() 1025300000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | -40°C~100°C | 16 per Card; 5 Cards per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | - | - | Blue | - | 0.49Wx0.83L 12.5mmx21.0mm | 7.112 mm | 0.138 ~ 0.276 (3.50mm ~ 7.00mm) | Blank | 11.3mm | 21mm | 12.5mm | RoHS Compliant | UL94 V-2 | ||
![]() 1878260080 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 1000 per Reel | 2013 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow, Black | 5mm | 0.17Wx0.35L 4.2mmx9.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 080-099 | 5.1mm | 9mm | 4.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568251647 Weidmüller | In Stock | - | - | 8 Weeks | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 5mm | - | - | - | - | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1689390002 Weidmüller | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | 3.2mm | - | - | - | - | 3.2mm | 21mm | 3.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1505820000 Weidmüller | In Stock | - | - | 8 Weeks | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Yellow | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1689450002 Weidmüller | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | 6mm | - | - | - | - | 6.1mm | 21mm | 5.7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1689470003 Weidmüller | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | 7.5mm | - | - | - | - | 8mm | 21mm | 7.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1689430003 Weidmüller | In Stock | - | - | 6 Weeks | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | 4.8mm | - | - | - | - | 4.8mm | 21mm | 4.6mm | RoHS Compliant | UL94 V-0 | ||
![]() 1248840000 Weidmüller | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | 1mm | 60mm | 10mm | RoHS Compliant | UL94 V-2 | ||
![]() 1568261518 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Green, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | 5 | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568241506 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Brown, White | 3.5mm | 0.13Wx0.12L 3.4mmx3.0mm | 3.048 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | 1 | 4mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568251530 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | White, Black | 5mm | 0.17Wx0.12L 4.2mmx3.0mm | 5.08 mm | 0.118 ~ 0.197 (3.00mm ~ 5.00mm) | 9 | 5mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 |