- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1712501679 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | U | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | ||
![]() 1689470005 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | 8mm | 21mm | 7.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1562780000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1568251651 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 5mm | - | - | - | - | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1562970000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1562790000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1568241681 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 3.5mm | - | - | - | - | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1689390005 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | 3.2mm | 21mm | 3.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1062070000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 24 per Card; 5 Cards per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | - | - | Yellow | - | 0.37Wx0.83L 9.3mmx21.0mm | 6.096 mm | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | Blank | 9.1mm | 21mm | 9.3mm | RoHS Compliant | UL94 V-2 | ||
![]() 1327780000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Aluminum | - | -55°C~130°C | 50 per Pkg | 2012 | SFX-M | Active | Not Applicable | Wire Marker, Cable Tie | 130°C | -55°C | Silver | - | 0.43Wx2.36L 11.0mmx60.0mm | - | 0.276 ~ 1.575 (7.00mm ~ 40.00mm) | Blank | 800μm | 60mm | 11mm | Non-RoHS Compliant | - | ||
![]() 1752110003 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | -50°C~120°C | - | - | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Red | 3.2mm | 0.13Wx0.47L 3.2mmx12.0mm | - | 0.047 ~ 0.063 (1.20mm ~ 1.60mm) | Blank | 3.2mm | 12mm | 3.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568261529 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | 9 | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568261683 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Yellow, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | W | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1733651523 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 100 per Pkg | 2007 | CLI M | Active | Not Applicable | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 7 | 3mm | 4mm | 11.3mm | Non-RoHS Compliant | UL94 V-0 | ||
![]() 1062040000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 24 per Card; 1 Card per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | - | - | Custom | - | 0.37Wx0.47L 9.3mmx12.0mm | 6.096 mm | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | Blank | 9.1mm | 12mm | 9.3mm | RoHS Compliant | UL94 V-2 | ||
![]() 1806260000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -50°C~80°C | 200 per Pkg | 2010 | TM | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | 80°C | -50°C | Transparent | 27mm | 1.06Wx0.59L 27.0mmx15.0mm | 22.098 mm | 0.551 ~ 0.866 (14.00mm ~ 22.00mm) | Blank | 27mm | 15mm | 27mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568301506 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Brown, White | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 1 | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568301505 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 1 | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | ||
![]() 1025260000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | 16 per Card; 5 Cards per Pkg | 2010 | SFC | Active | 1 (Unlimited) | Wire Marker, Clip-On | 100°C | -40°C | White | - | 0.49Wx0.83L 12.5mmx21.0mm | 7.112 mm | 0.138 ~ 0.276 (3.50mm ~ 7.00mm) | Blank | 11.3mm | 21mm | 12.5mm | RoHS Compliant | UL94 V-2 | ||
![]() 1568261676 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | T | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 |