- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1568241655 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 3.5mm | - | - | - | - | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1689450005 Weidmüller | In Stock | - | - | 6 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | 6.1mm | 21mm | 5.7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1489570000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | Plastic | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Yellow | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1025310000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | 11.3mm | 30mm | 12.5mm | RoHS Compliant | UL94 V-2 | ||
![]() 1489590000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Yellow | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1730580001 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | 3.2mm | - | - | - | - | 3.2mm | 21mm | 3.2mm | RoHS Compliant | - | ||
![]() 1568241683 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 3.5mm | - | - | - | - | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568241679 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 3.5mm | - | - | - | - | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1562850000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1718411688 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Green | 2mm | - | - | - | - | 1.7mm | 12mm | 4.6mm | RoHS Compliant | UL94 V-2 | ||
![]() 1730570003 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | 6.5mm | - | - | - | - | 6.5mm | 21mm | 7.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568261676 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | T | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568301669 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | Q | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | ||
![]() 1764270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 100 per Pkg | 2007 | CLI T | Active | 1 (Unlimited) | Wire Marker Carrier, Slip-On | 80°C | -30°C | Transparent | 19mm | 0.20Wx0.47L 5.0mmx12.0mm | 16.002 mm | 0.315 ~ 0.630 (8.00mm ~ 16.00mm) | Blank | 19mm | 12mm | 5mm | RoHS Compliant | UL94 V-0 | ||
![]() 1712501651 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | 200 | Stainless Steel (SS) | Stainless Steel | -80°C~500°C | 200 per Pkg | 2007 | WSM | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Silver | 300μm | 0.39Wx0.22L 9.9mmx5.5mm | 316.992 mm | 0.630 ~ 19.685 (16.00mm ~ 500.00mm) | H | 300μm | 5.5mm | 9.9mm | RoHS Compliant | - | ||
![]() 1568301697 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | White, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 1 | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | ||
![]() 1562990000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1563030000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1568241698 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 3.5mm | - | - | - | - | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 1568251673 Weidmüller | In Stock | - | - | 8 Weeks | - | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 5mm | - | - | - | - | 5.1mm | 3mm | 4.2mm | RoHS Compliant | UL94 V-0 |