- Width
- Material
- Length
- Transparent
- Type
- Manufacturer
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Model
Attribute column
Manufacturer
Weidmuller Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Size | Wire/Cable Diameter | Cable Diameter | Legend | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1919140000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | -40°C~100°C | 32 per Card; 5 Cards per Pkg | 2010 | SF | Active | 1 (Unlimited) | Wire Marker, Slip-On | 100°C | -40°C | White | - | 0.29Wx0.83L 7.4mmx21.0mm | 7.366 mm | 0.189 ~ 0.291 (4.80mm ~ 7.40mm) | Blank | 8mm | 21mm | 7.4mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1568241661 Weidmüller | In Stock | - | - | 8 Weeks | - | PVC | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | Yellow | 3.5mm | - | - | - | - | 3.6mm | 3mm | 3.4mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1568301529 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 500 per Reel | 2010 | CLI M | Active | 1 (Unlimited) | Wire Marker, Slip-On | 80°C | -30°C | Yellow, Black | 3mm | 0.44Wx0.16L 11.3mmx4.0mm | 316.992 mm | 0.394 ~ 12.480 (10.00mm ~ 317.00mm) | 9 | 3mm | 4mm | 11.3mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1505900000 Weidmüller | In Stock | - | - | 8 Weeks | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1568261509 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | -30°C~80°C | 250 per Reel | 2010 | CLI C | Active | 1 (Unlimited) | Wire Marker, Slip-On | - | - | Red, Black | 8mm | 0.28Wx0.16L 7.0mmx4.0mm | 9.906 mm | 0.157 ~ 0.394 (4.00mm ~ 10.00mm) | 2 | 8mm | 4mm | 7mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1740830001 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 800 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | White | - | 0.16Wx0.47L 4.0mmx12.0mm | 1.27 mm | 0.039 ~ 0.051 (1.00mm ~ 1.30mm) | Blank | - | 12mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1711350002 Weidmüller | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Blue | - | 0.16Wx0.47L 4.0mmx12.0mm | 2.794 mm | 0.083 ~ 0.114 (2.10mm ~ 2.90mm) | Blank | - | 12mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1740840001 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | White | - | 0.16Wx0.83L 4.0mmx21.0mm | 1.27 mm | 0.039 ~ 0.051 (1.00mm ~ 1.30mm) | Blank | - | 21mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1740850001 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | White | - | 0.16Wx0.83L 4.0mmx21.0mm | 1.524 mm | 0.051 ~ 0.063 (1.30mm ~ 1.60mm) | Blank | - | 21mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1696090002 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Blue | - | 0.16Wx0.83L 4.0mmx21.0mm | 2.032 mm | 0.063 ~ 0.083 (1.60mm ~ 2.10mm) | Blank | - | 21mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1696100004 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Yellow | - | 0.16Wx0.83L 4.0mmx21.0mm | 2.794 mm | 0.083 ~ 0.114 (2.10mm ~ 2.90mm) | Blank | - | 21mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1574650000 Weidmüller | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | 250 per Pkg | - | - | Obsolete | Not Applicable | Wire Marker | - | - | Yellow | - | 0.12Wx0.12L 3.0mmx3.0mm | 4.826 mm | 0.047 ~ 0.189 (1.20mm ~ 4.80mm) | Blank | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1711350004 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Yellow | - | 0.16Wx0.47L 4.0mmx12.0mm | 2.794 mm | 0.083 ~ 0.114 (2.10mm ~ 2.90mm) | Blank | - | 12mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1711320003 Weidmüller | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Red | - | 0.16Wx0.47L 4.0mmx12.0mm | 2.032 mm | 0.063 ~ 0.083 (1.60mm ~ 2.10mm) | Blank | - | 12mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1696090004 Weidmüller | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Yellow | - | 0.16Wx0.83L 4.0mmx21.0mm | 2.032 mm | 0.063 ~ 0.083 (1.60mm ~ 2.10mm) | Blank | - | 21mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1696130001 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 160 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | White | - | 0.16Wx0.83L 4.0mmx21.0mm | 5.842 mm | 0.185 ~ 0.228 (4.70mm ~ 5.80mm) | Blank | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1724050004 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Yellow | - | 0.16Wx0.47L 4.0mmx12.0mm | 1.524 mm | 0.051 ~ 0.063 (1.30mm ~ 1.60mm) | Blank | - | 12mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1713660001 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 160 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | White | - | 0.55Wx0.91L 14.0mmx23.0mm | - | - | Blank | - | 23mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1711320002 Weidmüller | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Blue | - | 0.16Wx0.47L 4.0mmx12.0mm | 2.032 mm | 0.063 ~ 0.083 (1.60mm ~ 2.10mm) | Blank | - | 12mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1711320004 Weidmüller | In Stock | - | - | - | Cable | Polyamide (PA), Nylon | - | - | 400 per Pkg | - | SF | Obsolete | Not Applicable | Wire Marker, Slip-On | - | - | Yellow | - | 0.16Wx0.47L 4.0mmx12.0mm | 2.032 mm | 0.063 ~ 0.083 (1.60mm ~ 2.10mm) | Blank | - | 12mm | - | Non-RoHS Compliant | - | Lead Free |