- Series
- Current Rating
- Number of Poles
- Actuator Type
- Product
- Type
- Voltage Rating DC
- Maximum Operating Temperature
- Minimum Operating Temperature
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
Attribute column
Manufacturer
Weidmuller Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating DC | Voltage, Rating | Packaging | Series | Type | Current Rating | Termination Style | Actuator Type | Number of Poles | Product | Compliance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2822650000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 1 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823670000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 8 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823740000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 30 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823830000 Weidmuller | In Stock | - | - | 5 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 10 A | Screw | Lever | 3 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 38.4 mm | ||
![]() 2822260000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 15 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2822900000 Weidmuller | In Stock | - | - | 5 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 15 A | Screw | Lever | 3 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 38.4 mm | ||
![]() 2822790000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 32 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823010000 Weidmuller | In Stock | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 5 A | Screw | Lever | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2822670000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 3 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823300000 Weidmuller | In Stock | - | - | 5 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 2 A | Screw | Lever | 3 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 38.4 mm | ||
![]() 2823160000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 4 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2822050000 Weidmuller | 110 | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 5 A | Screw | Lever | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2823690000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 12 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823200000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 10 A | Screw | Lever | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823550000 Weidmuller | In Stock | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 16 A | Screw | Lever | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2823110000 Weidmuller | In Stock | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 32 A | Screw | Lever | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2823510000 Weidmuller | In Stock | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 8 A | Screw | Lever | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2822970000 Weidmuller | In Stock | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 1 A | Screw | Lever | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2823560000 Weidmuller | In Stock | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | 80 VDC | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | 20 A | Screw | Lever | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 11246 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |