- Series
- Current Rating
- Number of Poles
- Actuator Type
- Product
- Type
- Voltage Rating DC
- Maximum Operating Temperature
- Minimum Operating Temperature
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
Attribute column
Manufacturer
Weidmuller Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AWG (min.) | AWG max. | Brand | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal voltage | Rated control supply voltage at DC | RoHS | Unit Weight | Voltage Rating DC | Voltage type | Voltage, Rating | Packaging | Series | Type | Subcategory | Supply Voltage | Depth | Current Rating | Termination Style | Actuator Type | Number of Channels | Number of Poles | Product | Compliance | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2480620000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2479820000 Weidmuller | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2481390000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2481200000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2479690000 Weidmuller | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171497 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1225630000 Weidmuller | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1225690000 Weidmuller | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1225680000 Weidmuller | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2515140000 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2080500000 Weidmuller | 31 |
| - | 40g | 26 | 12 | Weidmuller | Push-in connector | 1pc(s) | 2.5mm² | 0.14mm² | 2.5mm² | 0.14mm² | (W x H x D) 6.1 x 125 x 96.5 mm | Black | 1 | Illuminated | Weidmuller | +55°C | + 55 C | -25°C | - 25 C | DIN Rail Mount | 6A | 24V DC | 24 - 24 | Compliant | 2.883646 oz | 24 VDC | DC | 24 V | Bulk | AMG ELM | AMG ELM-6F | Circuit Breakers | 24VDC | 96.5mm | 25mA | Push In | - | 1 | 1 Pole | Circuit Breakers | - | Circuit Breakers | 125mm | 6.1mm | 6.1mm | ||
![]() 2822760000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 20 A | Screw | Lever | - | 2 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823610000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 120 VAC, 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 1 A | Screw | Lever | - | 2 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2823280000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 500 mA | Screw | Lever | - | 3 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 38.4 mm | ||
![]() 2822470000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 32 A | Screw | Lever | - | 3 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 38.4 mm | ||
![]() 2823430000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 32 A | Screw | Lever | - | 3 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 38.4 mm | ||
![]() 2823000000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 4 A | Screw | Lever | - | 1 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2822060000 Weidmuller | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 6 A | Screw | Lever | - | 1 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2822000000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 500 mA | Screw | Lever | - | 1 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2823460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | Not Illuminated | - | - | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 80 VDC | - | 240 VAC, 80 VDC | Bulk | HB | Hydraulic-Magnetic | - | - | - | 2 A | Screw | Lever | - | 1 Pole | Circuit Breakers | UL; VDE; CE | - | 98.4 mm | 64.3 mm | 12.8 mm |