- Series
- Current Rating
- Number of Poles
- Actuator Type
- Product
- Type
- Voltage Rating DC
- Maximum Operating Temperature
- Minimum Operating Temperature
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
Attribute column
Manufacturer
Weidmuller Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Standard Frequency | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Current Rating | Frequency Stability | Termination Style | Actuator Type | Operating Frequency | Operating Supply Voltage | Load Capacitance | Number of Poles | Product | Compliance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2823270000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | - | 80 VDC | 120 VAC, 240 VAC, 80 VDC | - | Bulk | HB | Hydraulic-Magnetic | 32 A | - | Screw | Lever | - | - | - | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2822040000 Weidmuller | 626 |
| - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | - | 80 VDC | 240 VAC, 80 VDC | - | Bulk | HB | Hydraulic-Magnetic | 4 A | - | Screw | Lever | - | - | - | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2822750000 Weidmuller | In Stock | - | - | 7 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | - | 80 VDC | 120 VAC, 240 VAC, 80 VDC | - | Bulk | HB | Hydraulic-Magnetic | 16 A | - | Screw | Lever | - | - | - | 2 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 25.6 mm | ||
![]() 2477180000 Weidmuller | 25 |
| - | - | Not Illuminated | + 70 C | - 35 C | - | - | - | 60 VDC | - | - | - | MCB | Thermal-Magnetic | 15 A | - | - | Lever | - | - | - | 1 Pole | Circuit Breakers | - | - | - | - | ||
![]() 2477960000 Weidmuller | 49 |
| - | - | Not Illuminated | + 70 C | - 35 C | - | - | - | 60 VDC | - | - | - | MCB | Thermal-Magnetic | 25 A | - | - | Lever | - | - | - | 1 Pole | Circuit Breakers | - | - | - | - | ||
![]() 2478690000 Weidmuller | In Stock | - | - | - | Not Illuminated | + 70 C | - 35 C | - | - | - | 60 VDC | - | - | - | MCB | Thermal-Magnetic | 16 A | - | - | Lever | - | - | - | 1 Pole | Circuit Breakers | - | - | - | - | ||
![]() 2478570000 Weidmuller | 58 |
| - | - | Not Illuminated | + 70 C | - 35 C | - | - | - | 60 VDC | - | - | - | MCB | Thermal-Magnetic | 1.6 A | - | - | Lever | - | - | - | 1 Pole | Circuit Breakers | - | - | - | - | ||
![]() 2477750000 Weidmuller | 20 |
| - | - | Not Illuminated | + 70 C | - 35 C | - | - | - | 60 VDC | - | - | - | MCB | Thermal-Magnetic | 40 A | - | - | Lever | - | - | - | 3 Pole | Circuit Breakers | - | - | - | - | ||
![]() 2479320000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2479370000 Weidmuller | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2479330000 Weidmuller | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2480760000 Weidmuller | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2479930000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2822560000 Weidmuller | In Stock | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | - | 80 VDC | 240 VAC, 80 VDC | - | Bulk | HB | Hydraulic-Magnetic | 10 A | - | Screw | Lever | - | - | - | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2823090000 Weidmuller | In Stock | - | - | 12 | Not Illuminated | + 85 C | - 40 C | DIN Rail | Details | - | 80 VDC | 240 VAC, 80 VDC | - | Bulk | HB | Hydraulic-Magnetic | 25 A | - | Screw | Lever | - | - | - | 1 Pole | Circuit Breakers | UL; VDE; CE | 98.4 mm | 64.3 mm | 12.8 mm | ||
![]() 2480290000 Weidmuller | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2480880000 Weidmuller | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2480960000 Weidmuller | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2477270000 Weidmuller | 20 |
| - | - | Not Illuminated | + 70 C | - 35 C | - | - | - | 60 VDC | - | - | - | MCB | Thermal-Magnetic | 60 A | - | - | Lever | - | - | - | 1 Pole | Circuit Breakers | - | - | - | - | ||
![]() 2477500000 Weidmuller | In Stock | - | - | - | Not Illuminated | + 70 C | - 35 C | - | - | 15 MHz | 60 VDC | - | -40 to 85 °C | - | MCB | Thermal-Magnetic | 40 A | 100 ppm | - | Lever | 15 MHz | 5.0 V | 15 pF | 2 Pole | Circuit Breakers | - | - | - | - |