- Series
- Current Rating
- Number of Poles
- Actuator Type
- Product
- Type
- Voltage Rating DC
- Maximum Operating Temperature
- Minimum Operating Temperature
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
Attribute column
Manufacturer
Weidmuller Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Category | Color Temperature | Degree of protection (IP) | Illuminated | Lens Dimensions | Lens Shape Type | Max. output current | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Orientation | Rail mounting possible | SIL according to IEC 61508 | Supplier Package | Type of electric connection | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Depth | Current Rating | Pin Count | Actuator Type | Number of Poles | Viewing Angle | Product Type | Luminous Flux | Reverse Voltage | Screening Level | Number of LEDs | Product | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2479160000 Weidmuller | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2480730000 Weidmuller | 70 |
| - | - | Chip LED | 4500 K | - | - | 2.648(Max) x 1.6(Max) mm | Circular | - | 1300 mA | - | - | - | Surface Mount | Top Mount | - | - | CSMD | - | - | -40 to 125 °C | MCB | Uni-Color | White | - | - | - | 3 | - | - | 80 ° | - | 150 lm | 1.2 V | Extended Industrial | 1 | - | - | - | ||
![]() 2554760000 Weidmuller | 50 |
| - | Plastic | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 100 | 12.5 | ||
![]() 2593380000 Weidmuller | 2182 |
| - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2655080000 Weidmuller | 30 |
| - | Plastic | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 100 | 17.5 | ||
![]() 2683350000 Weidmuller | In Stock | - | - | Plastic | - | - | IP65 | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 214 | - | - | - | - | - | - | - | - | - | - | - | 330 | 372 | ||
![]() 2409990000 Weidmuller | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Terminal Block Interface Modules | - | - | - | - | - | - | - | ||
![]() 2456120000 Weidmuller | 2320 |
| - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Spring clamp connection | - | - | - | - | - | - | 113.6 | - | - | - | - | - | - | - | - | - | - | - | 127.1 | 22.5 | ||
![]() 2456050000 Weidmuller | 2136 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Terminal Block Interface Modules | - | - | - | - | - | - | - | ||
![]() 2477140000 Weidmuller | 30 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | Thermal-Magnetic | - | - | - | 8 A | - | Lever | 1 Pole | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2477090000 Weidmuller | 41 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | AC/DC Rated | - | - | - | 2 A | - | Toggle | 1 Pole | - | - | - | - | - | - | Thermal Magnetic Miniature Circuit Breakers | - | - | ||
![]() 2477260000 Weidmuller | 50 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | Thermal-Magnetic | - | - | - | 50 A | - | Lever | 1 Pole | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2477170000 Weidmuller | 50 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | Thermal-Magnetic | - | - | - | 13 A | - | Lever | 1 Pole | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2477250000 Weidmuller | 30 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | Thermal-Magnetic | - | - | - | 40 A | - | Lever | 1 Pole | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2477840000 Weidmuller | 115 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | - | - | MCB | Thermal-Magnetic | - | - | - | 3 A | - | Lever | - | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2477850000 Weidmuller | 367 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | Thermal-Magnetic | - | - | - | 4 A | - | Lever | 1 Pole | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2477870000 Weidmuller | 27 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | Thermal-Magnetic | - | - | - | 6 A | - | Lever | 1 Pole | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2477900000 Weidmuller | 391 | - | - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | - | - | MCB | Thermal-Magnetic | - | - | - | 10 A | - | Lever | - | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2478230000 Weidmuller | 36 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | Thermal-Magnetic | - | - | - | 32 A | - | Lever | 2 Pole | - | - | - | - | - | - | Circuit Breakers | - | - | ||
![]() 2478030000 Weidmuller | 43 |
| - | - | - | - | - | Not Illuminated | - | - | - | - | + 70 C | - 35 C | - | - | - | - | - | - | - | 60 VDC | - | MCB | Thermal-Magnetic | - | - | - | 63 A | - | Lever | 1 Pole | - | - | - | - | - | - | Circuit Breakers | - | - |